The SN74ABT827 is a 10-bit buffer or bus driver with 3-state outputs, designed for wide data path or bus interface applications. It is available in multiple packages including plastic DIP (NT), and operates from −40°C to 85°C. The device features true data outputs, active-low enable inputs, high-drive capability (−32 mA output current, 64 mA sink current), and maintains high-impedance state during power-up and power-down. Latch-up performance exceeds 500 mA per JEDEC Standard JESD-17. It operates with a supply voltage range of 4.5 V to 5.5 V and supports typical output ground bounce under 1 V at 5 V supply and 25°C. Input and output clamp currents are specified for protection.
10-Bit Buffers/Drivers With 3-State Outputs 24-PDIP -40 to 85
Bus Driver, ABT Series, 1-Func, 10-Bit, True Output, BICMOS, PDIP24
10-Bit 3-State Buffer/Driver, BICMOS, PDIP Product overview: SN74ABT827NT from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74ABT827NT can be used for catalog matching and distributor lookup.
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN74ABT827NT | SN74ABT827NT | 704-SN74ABT827NT |
| Product Name | SN74ABT827 10-Bit Buffers/Drivers With 3-State Outputs | Interface Transceiver IC | |
| Technology | ABT | ||
| Device Type | Buffer | Line / Bus Driver | Transceiver |
| Features | RoHS | RoHS | RoHS |