The SN74ABT8245DWR is a scan test device with an octal bus transceiver, compliant with IEEE Standard 1149.1-1990 boundary-scan architecture, and functionally equivalent to the 'F245 and 'ABT245 in normal mode. It is packaged in a 24-pin SOIC (DW) and operates from -40°C to 85°C. The device supports test functions including INTEST, CLAMP, HIGHZ, parallel-signature analysis, and pseudo-random pattern generation via a 4-wire TAP interface, with two boundary-scan cells per I/O. It is RoHS compliant, features a NIPDAU lead finish, and has a moisture sensitivity level of Level-1-260C-UNLIM.
Scan Test Devices With Octal Bus Transceivers 24-SOIC -40 to 85
Scan Test Devices With Octal Bus Transceivers 24-SOIC -40 to 85 Product overview: SN74ABT8245DWR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SN74ABT8245DWR can be used for catalog matching and distributor lookup.
IC SCAN TEST DEV W/OBT 24-SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN74ABT8245DWR | 703-SN74ABT8245DWR | SN74ABT8245DWR |
| Product Name | SN74ABT8245 Scan Test Devices With Octal Bus Transceivers | SOIC Interface Transceiver IC | Integrated Circuits (ICs) - Logic - Specialty Logic |
| Technology | ABT | ||
| Device Type | Transceiver | Transceiver | |
| Features | RoHS | RoHS |