10-bit bus-interface flip-flops with 3-state outputs in a 24-pin SOIC (DW) package, operating from -40°C to 85°C, with a supply voltage range of 4.5 V to 5.5 V, high-level output current of -32 mA, and low-level output current of 64 mA. ESD protection exceeds 2000 V per MIL-STD-883, Method 3015, and latch-up performance exceeds 500 mA per JEDEC Standard JESD-17.
10-Bit Bus Interface Flip-Flops With 3-State Outputs 24-SOIC -40 to 85
"Flip Flop 1 Element D-Type 10 Bit Positive Edge 24-SOIC (0.295"", 7.50mm Width)"
IC FF D-TYPE SNGL 10BIT 24SOIC
IC FF D-TYPE SNGL 10BIT 20SOIC
Flip Flop 1 Element D-Type 10 Bit Positive Edge 24-SOIC (0.295", 7.50mm Width)
| Texas Instruments | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | SN74ABT821ADWG4 | SN74ABT821ADWG4-ND | SN74ABT821ADWG4 | SN74ABT821ADWG4 | SN74ABT821ADWG4 |
| Product Name | SN74ABT821A 10-Bit Bus Interface Flip-Flops With 3-State Outputs | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Logic - Flip Flops | Flip Flops |
| Supply Voltage | 5V; 5 | 4.5V ~ 5.5V | 4.5V ~ 5.5V | ||
| Output Characteristics | 3-State | 3-State | |||
| Propagation Delay | 6.9 ns | 6.2 ns | |||
| fMAX | 150 MHz | 125 MHz | |||
| Operating Current | 38 mA |