Texas Instruments SN74ABT821A 10-Bit Bus Interface Flip-Flops With 3-State Outputs SN74ABT821ADBR

Description
10-Bit Bus Interface Flip-Flops With 3-State Outputs 24-SSOP -40 to 85
Request a Quote Datasheet
Description
10-Bit Bus Interface Flip-Flops With 3-State Outputs 24-SSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74ABT821A 10-Bit Bus Interface Flip-Flops With 3-State Outputs - SN74ABT821ADBR - Texas Instruments
Dallas, TX, United States
SN74ABT821A 10-Bit Bus Interface Flip-Flops With 3-State Outputs
SN74ABT821ADBR
SN74ABT821A 10-Bit Bus Interface Flip-Flops With 3-State Outputs SN74ABT821ADBR
10-Bit Bus Interface Flip-Flops With 3-State Outputs 24-SSOP -40 to 85

10-Bit Bus Interface Flip-Flops With 3-State Outputs 24-SSOP -40 to 85

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - SN74ABT821ADBR
065133-SN74ABT821ADBR
Logic - Logic - Flip Flops - SN74ABT821ADBR 065133-SN74ABT821ADBR
Manufacturer: Texas Instruments Win Source Part Number: 065133-SN74ABT821ADB R Packaging: Reel - TR Type: D-Type Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Current - Output High, Low: 32mA, 64mA Number of Elements: 1 Number of Bits per Element: 10 Max Propagation Delay @ V, Max CL: 6.2ns @ 5V, 50pF Trigger Type: Positive Edge Current - Quiescent: 250μA Input Capacitance: 3.5pF Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 24-SSOP (0.209", 5.30mm Width) Purpose: Standard Supply Voltage - Operating: 4.5 V to 5.5 V Max Frequency: 125MHz Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 065133-SN74ABT821ADBR
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 32mA, 64mA
Number of Elements: 1
Number of Bits per Element: 10
Max Propagation Delay @ V, Max CL: 6.2ns @ 5V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 250μA
Input Capacitance: 3.5pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 24-SSOP (0.209", 5.30mm Width)
Purpose: Standard
Supply Voltage - Operating: 4.5 V to 5.5 V
Max Frequency: 125MHz
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Flip Flops - 296-4088-2-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-4088-2-ND
Flip Flops 296-4088-2-ND
"Flip Flop 1 Element D-Type 10 Bit Positive Edge 24-SSOP (0.209"", 5.30mm Width)"

"Flip Flop 1 Element D-Type 10 Bit Positive Edge 24-SSOP (0.209"", 5.30mm Width)"

Buy Now Datasheet
Flip Flops - SN74ABT821ADBR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SN74ABT821ADBR
Flip Flops SN74ABT821ADBR
Flip Flop 1 Element D-Type 10 Bit Positive Edge 24-SSOP (0.209", 5.30mm Width)

Flip Flop 1 Element D-Type 10 Bit Positive Edge 24-SSOP (0.209", 5.30mm Width)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - SN74ABT821ADBR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74ABT821ADBR
Integrated Circuits (ICs) - Logic - Flip Flops SN74ABT821ADBR
IC FF D-TYPE SNGL 10BIT 24SSOP

IC FF D-TYPE SNGL 10BIT 24SSOP

Supplier's Site
Logic - Flip Flops - SN74ABT821ADBR - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74ABT821ADBR
Logic - Flip Flops SN74ABT821ADBR
IC FF D-TYPE SNGL 10BIT 24SSOP

IC FF D-TYPE SNGL 10BIT 24SSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number SN74ABT821ADBR 065133-SN74ABT821ADBR 296-4088-2-ND SN74ABT821ADBR SN74ABT821ADBR SN74ABT821ADBR
Product Name SN74ABT821A 10-Bit Bus Interface Flip-Flops With 3-State Outputs Logic - Logic - Flip Flops - SN74ABT821ADBR Flip Flops Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Logic - Flip Flops
Supply Voltage 5V; 5 4.5 V ~ 5.5 V 4.5V ~ 5.5V 4.5V ~ 5.5V
Output Characteristics 3-State 3-State
Propagation Delay 6.9 ns 6.2 ns 6.2 ns
fMAX 150 MHz 125 MHz 125 MHz
Operating Current 38 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54HC74-SP Dual D-type Positive-Edge-Triggered Flip-Flops With Clear And Preset - 5962-8405601VDA - Texas Instruments
Specs
Triggering Positive-edge Triggered
Propagation Delay 37 ns
fMAX 28 MHz
View Details
Flip Flops - 74F74PC - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 4.5V ~ 5.5V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
CY74FCT16374T 16-Bit Edge-Triggered D-Type Flip-Flops with 3-State Output - 74FCT16374CTPVCG4 - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 5V; 5
Propagation Delay 5.2 ns
View Details
2 suppliers