The SN74ABT652ADBR is an octal registered transceiver with 3-state outputs, designed for high-speed data transmission. It operates within a voltage range of 4.5V to 5.5V and is characterized for a temperature range of -40°C to 85°C. The device features high-drive outputs, capable of sourcing up to 64 mA and sinking up to 32 mA, making it suitable for driving larger loads. This transceiver includes bus-management functions that allow for multiplexed transmission of data from either the data bus or internal storage registers. It has output-enable inputs (OEAB and OEBA) to control the transceiver functions and select-control inputs (SAB and SBA) to choose between real-time or stored data transfer. The device also provides ESD protection exceeding 2000V and latch-up performance exceeding 500 mA, ensuring reliability in various applications. The SN74ABT652ADBR is available in a 24-pin SSOP package, making it a compact solution for space-constrained designs. Its features and specifications make it a suitable choice for engineers looking for efficient data handling in digital systems.
IC TXRX NON-INVERT 5.5V 24SSOP
| Lingto Electronic Limited | |
|---|---|
| Product Category | Network and Communication Chips |
| Product Number | SN74ABT652ADBR |
| Product Name | Logic - Buffers, Drivers, Receivers, Transceivers |
| Device Type | Transceiver |