Octal bus transceivers and registers with 3-state outputs for multiplexed data transmission, available in plastic DIP (NT) package. Operates from 4.5 V to 5.5 V with a temperature range of -40°C to 85°C. High-drive outputs source -32 mA and sink 64 mA. ESD protection exceeds 2000 V per MIL-STD-883C, Method 3015, and latch-up performance exceeds 500 mA per JEDEC Standard JESD-17. Typical output ground bounce is less than 1 V at 5 V supply and 25°C.
Octal Bus Transceivers And Registers With 3-State Outputs 24-PDIP -40 to 85
Octal 3-State Bus Transceiver, 8-Bit, 5V, PDIP Product overview: SN74ABT646NT from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, 5V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74ABT646NT can be used for catalog matching and distributor lookup.
Registered Bus Transceiver, ABT Series, 1-Func, 8-Bit, True Output, BICMOS, PDIP24
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN74ABT646NT | 704-SN74ABT646NT | SN74ABT646NT |
| Product Name | SN74ABT646 Octal Bus Transceivers And Registers With 3-State Outputs | 8-bit 5V Interface Transceiver IC | |
| Technology | ABT | ||
| Device Type | Transceiver | Transceiver | Transceiver |
| Features | RoHS | RoHS | RoHS |
| Supply Voltage | Other; 5 |