Texas Instruments Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74ABT646APW SN74ABT646APW

Description
Manufacturer: Texas Instruments Win Source Part Number: 934491-SN74ABT646APW Series: 74ABT Operating Temperature Range: -40°C ~ 85°C (TA) Features: Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 24-TSSOP Package: 24-TSSOP (0.173", 4.40mm Width) Package: Tube Mounting: Surface Mount Family Name: 74ABT646 Categories: Integrated Circuits (ICs) Case / Package: 24-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 60 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: SN74ABT646APWE4, SN74ABT646APWE4-ND, SN74ABT646APWG4, SN74ABT646APWG4-ND
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 934491-SN74ABT646APW Series: 74ABT Operating Temperature Range: -40°C ~ 85°C (TA) Features: Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 24-TSSOP Package: 24-TSSOP (0.173", 4.40mm Width) Package: Tube Mounting: Surface Mount Family Name: 74ABT646 Categories: Integrated Circuits (ICs) Case / Package: 24-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 60 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: SN74ABT646APWE4, SN74ABT646APWE4-ND, SN74ABT646APWG4, SN74ABT646APWG4-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74ABT646APW - 934491-SN74ABT646APW - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74ABT646APW
934491-SN74ABT646APW
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74ABT646APW 934491-SN74ABT646APW
Manufacturer: Texas Instruments Win Source Part Number: 934491-SN74ABT646APW Series: 74ABT Operating Temperature Range: -40°C ~ 85°C (TA) Features: Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 24-TSSOP Package: 24-TSSOP (0.173", 4.40mm Width) Package: Tube Mounting: Surface Mount Family Name: 74ABT646 Categories: Integrated Circuits (ICs) Case / Package: 24-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 60 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: SN74ABT646APWE4, SN74ABT646APWE4-ND, SN74ABT646APWG4, SN74ABT646APWG4-ND

Manufacturer: Texas Instruments
Win Source Part Number: 934491-SN74ABT646APW
Series: 74ABT
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 24-TSSOP
Package: 24-TSSOP (0.173", 4.40mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: 74ABT646
Categories: Integrated Circuits (ICs)
Case / Package: 24-TSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Quantity per package: 60
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: SN74ABT646APWE4, SN74ABT646APWE4-ND, SN74ABT646APWG4, SN74ABT646APWG4-ND

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - SN74ABT646APW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
SN74ABT646APW
Buffers, Drivers, Receivers, Transceivers SN74ABT646APW
Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 24-TSSOP

Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 24-TSSOP

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 934491-SN74ABT646APW SN74ABT646APW
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74ABT646APW Buffers, Drivers, Receivers, Transceivers
Package Type Surface Mount; Surface Mount Surface Mount; 24-TSSOP (0.173\", 4.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74FCT543ATSOG - 908186-74FCT543ATSOG - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
8 - 12 GHz 5 Watt Transmit / Receive Module - QPF5005 - Qorvo
Specs
Package Type Surface Mount; Overmold SMT
Features RoHS
Operating Frequency 8000 to 12000 MHz
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details