Texas Instruments Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers SN74ABT646ADGVR

Description
Win Source Part Number: 1260169-SN74ABT646AD GVR Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74ABT Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: 3-State Current - Output High, Low: 32mA, 64mA Number of Elements: 1 Number of Bits per Element: 8 Voltage - Supply: 4.5V ~ 5.5V Package / Case: 24-TFSOP (0.173", 4.40mm Width) Supplier Device Package: 24-TVSOP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-4051-1R,-296-405 1-1,-SN74ABT646ADGVR G4,-296-4051-1R,SN74 ABT646ADGVRG4,-SN74A BT646ADGVRE4,-SN74AB T646ADGVRR,2156-SN74 ABT646ADGVR-TITR,SN7 4ABT646ADGVRE4,296-4 051-2R,TEXTISSN74ABT 646ADGVR,SN74ABT646A DGVRG4,SN74ABT646ADG VRE4,-SN74ABT646ADGV RE4R,296-4051-6,296- 4051-6R,2156-SN74ABT 646ADGVR,296-4051-2, -296-4051-1,-SN74ABT 646ADGVRG4R,296-4051 -1 Base Product Number: 74ABT646 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1260169-SN74ABT646AD GVR Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74ABT Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: 3-State Current - Output High, Low: 32mA, 64mA Number of Elements: 1 Number of Bits per Element: 8 Voltage - Supply: 4.5V ~ 5.5V Package / Case: 24-TFSOP (0.173", 4.40mm Width) Supplier Device Package: 24-TVSOP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-4051-1R,-296-405 1-1,-SN74ABT646ADGVR G4,-296-4051-1R,SN74 ABT646ADGVRG4,-SN74A BT646ADGVRE4,-SN74AB T646ADGVRR,2156-SN74 ABT646ADGVR-TITR,SN7 4ABT646ADGVRE4,296-4 051-2R,TEXTISSN74ABT 646ADGVR,SN74ABT646A DGVRG4,SN74ABT646ADG VRE4,-SN74ABT646ADGV RE4R,296-4051-6,296- 4051-6R,2156-SN74ABT 646ADGVR,296-4051-2, -296-4051-1,-SN74ABT 646ADGVRG4R,296-4051 -1 Base Product Number: 74ABT646 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers - 1260169-SN74ABT646ADGVR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
1260169-SN74ABT646ADGVR
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers 1260169-SN74ABT646ADGVR
Win Source Part Number: 1260169-SN74ABT646AD GVR Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74ABT Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: 3-State Current - Output High, Low: 32mA, 64mA Number of Elements: 1 Number of Bits per Element: 8 Voltage - Supply: 4.5V ~ 5.5V Package / Case: 24-TFSOP (0.173", 4.40mm Width) Supplier Device Package: 24-TVSOP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-4051-1R,-296-405 1-1,-SN74ABT646ADGVR G4,-296-4051-1R,SN74 ABT646ADGVRG4,-SN74A BT646ADGVRE4,-SN74AB T646ADGVRR,2156-SN74 ABT646ADGVR-TITR,SN7 4ABT646ADGVRE4,296-4 051-2R,TEXTISSN74ABT 646ADGVR,SN74ABT646A DGVRG4,SN74ABT646ADG VRE4,-SN74ABT646ADGV RE4R,296-4051-6,296- 4051-6R,2156-SN74ABT 646ADGVR,296-4051-2, -296-4051-1,-SN74ABT 646ADGVRG4R,296-4051 -1 Base Product Number: 74ABT646 Product Status: Obsolete

Win Source Part Number: 1260169-SN74ABT646ADGVR
Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Series: 74ABT
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Logic Type: Transceiver, Non-Inverting
Output Type: 3-State
Current - Output High, Low: 32mA, 64mA
Number of Elements: 1
Number of Bits per Element: 8
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 24-TFSOP (0.173", 4.40mm Width)
Supplier Device Package: 24-TVSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-4051-1R,-296-4051-1,-SN74ABT646ADGVRG4,-296-4051-1R,SN74ABT646ADGVRG4,-SN74ABT646ADGVRE4,-SN74ABT646ADGVRR,2156-SN74ABT646ADGVR-TITR,SN74ABT646ADGVRE4,296-4051-2R,TEXTISSN74ABT646ADGVR,SN74ABT646ADGVRG4,SN74ABT646ADGVRE4,-SN74ABT646ADGVRE4R,296-4051-6,296-4051-6R,2156-SN74ABT646ADGVR,296-4051-2,-296-4051-1,-SN74ABT646ADGVRG4R,296-4051-1
Base Product Number: 74ABT646
Product Status: Obsolete

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - SN74ABT646ADGVR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
SN74ABT646ADGVR
Buffers, Drivers, Receivers, Transceivers SN74ABT646ADGVR
Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 24-TVSOP

Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 24-TVSOP

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 1260169-SN74ABT646ADGVR SN74ABT646ADGVR
Product Name Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers Buffers, Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD (SMT) Surface Mount; 24-TFSOP (0.173\", 4.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details
8.5 - 10.5 GHz 0.5 Watt Transmit / Receive Module - QPM5811 - Qorvo
Specs
Package Type Surface Mount; QFN
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details
Interface - Interface - Drivers, Receivers, Transceivers - ICL3243ECV - 874165-ICL3243ECV - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature 0.0 to 70.0 C (32.0 to 158.0 F)
View Details