Texas Instruments Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers SN74ABT623PWE4

Description
Win Source Part Number: 1260060-SN74ABT623PW E4 Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74ABT Package: Tube Standard Package: 560 Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: 3-State Current - Output High, Low: 32mA, 64mA Number of Elements: 1 Number of Bits per Element: 8 Voltage - Supply: 4.5V ~ 5.5V Package / Case: 20-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 20-TSSOP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: 74ABT623 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1260060-SN74ABT623PW E4 Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74ABT Package: Tube Standard Package: 560 Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: 3-State Current - Output High, Low: 32mA, 64mA Number of Elements: 1 Number of Bits per Element: 8 Voltage - Supply: 4.5V ~ 5.5V Package / Case: 20-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 20-TSSOP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: 74ABT623 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers - 1260060-SN74ABT623PWE4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
1260060-SN74ABT623PWE4
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers 1260060-SN74ABT623PWE4
Win Source Part Number: 1260060-SN74ABT623PW E4 Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74ABT Package: Tube Standard Package: 560 Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: 3-State Current - Output High, Low: 32mA, 64mA Number of Elements: 1 Number of Bits per Element: 8 Voltage - Supply: 4.5V ~ 5.5V Package / Case: 20-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 20-TSSOP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: 74ABT623 Product Status: Obsolete

Win Source Part Number: 1260060-SN74ABT623PWE4
Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Series: 74ABT
Package: Tube
Standard Package: 560
Mounting: SMD (SMT)
Logic Type: Transceiver, Non-Inverting
Output Type: 3-State
Current - Output High, Low: 32mA, 64mA
Number of Elements: 1
Number of Bits per Element: 8
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 20-TSSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: 74ABT623
Product Status: Obsolete

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - SN74ABT623PWE4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
SN74ABT623PWE4
Buffers, Drivers, Receivers, Transceivers SN74ABT623PWE4
Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-TSSOP

Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-TSSOP

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 1260060-SN74ABT623PWE4 SN74ABT623PWE4
Product Name Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers Buffers, Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD (SMT) Surface Mount; 20-TSSOP (0.173\", 4.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - RF2436TR7 - 042316-RF2436TR7 - Win Source Electronics
Specs
Package Type SOT-5
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Supply Voltage 1.5 to 6 volts
View Details
Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Interface - Interface - Drivers, Receivers, Transceivers - ICL3222CP - 874154-ICL3222CP - Win Source Electronics
Specs
Package Type Through Hole
Operating Temperature 0.0 to 70.0 C (32.0 to 158.0 F)
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details