Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Logic - Flip Flops SN74ABT574AGQNR

Description
Win Source Part Number: 1258717-SN74ABT574AG QNR Category: Integrated Circuits (ICs)>Logic - Flip Flops Series: 74ABT Type: D-Type Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Current - Output High, Low: 32mA, 64mA Function: Standard Number of Elements: 1 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 4.8ns @ 5V, 50pF Trigger Type: Positive Edge Input Capacitance: 3.5 pF Voltage - Supply: 4.5V ~ 5.5V Package / Case: 20-VFBGA Supplier Device Package: 20-BGA MICROSTAR JUNIOR (4x3) Temperature Range - Operating: -40°C ~ 85°C (TA) Clock Frequency: 200 MHz ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 250 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-12088-6,-SN74ABT 574AGQNRR,-296-12088 -1,296-12088-2R,296- 12088-1R,296-12088-2 ,-296-12088-1,296-12 088-6R,296-12088-1 Base Product Number: 74ABT574 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1258717-SN74ABT574AG QNR Category: Integrated Circuits (ICs)>Logic - Flip Flops Series: 74ABT Type: D-Type Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Current - Output High, Low: 32mA, 64mA Function: Standard Number of Elements: 1 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 4.8ns @ 5V, 50pF Trigger Type: Positive Edge Input Capacitance: 3.5 pF Voltage - Supply: 4.5V ~ 5.5V Package / Case: 20-VFBGA Supplier Device Package: 20-BGA MICROSTAR JUNIOR (4x3) Temperature Range - Operating: -40°C ~ 85°C (TA) Clock Frequency: 200 MHz ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 250 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-12088-6,-SN74ABT 574AGQNRR,-296-12088 -1,296-12088-2R,296- 12088-1R,296-12088-2 ,-296-12088-1,296-12 088-6R,296-12088-1 Base Product Number: 74ABT574 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Flip Flops
1258717-SN74ABT574AGQNR
Integrated Circuits (ICs) - Logic - Flip Flops 1258717-SN74ABT574AGQNR
Win Source Part Number: 1258717-SN74ABT574AG QNR Category: Integrated Circuits (ICs)>Logic - Flip Flops Series: 74ABT Type: D-Type Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Current - Output High, Low: 32mA, 64mA Function: Standard Number of Elements: 1 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 4.8ns @ 5V, 50pF Trigger Type: Positive Edge Input Capacitance: 3.5 pF Voltage - Supply: 4.5V ~ 5.5V Package / Case: 20-VFBGA Supplier Device Package: 20-BGA MICROSTAR JUNIOR (4x3) Temperature Range - Operating: -40°C ~ 85°C (TA) Clock Frequency: 200 MHz ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 250 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-12088-6,-SN74ABT 574AGQNRR,-296-12088 -1,296-12088-2R,296- 12088-1R,296-12088-2 ,-296-12088-1,296-12 088-6R,296-12088-1 Base Product Number: 74ABT574 Product Status: Obsolete

Win Source Part Number: 1258717-SN74ABT574AGQNR
Category: Integrated Circuits (ICs)>Logic - Flip Flops
Series: 74ABT
Type: D-Type
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 32mA, 64mA
Function: Standard
Number of Elements: 1
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 4.8ns @ 5V, 50pF
Trigger Type: Positive Edge
Input Capacitance: 3.5 pF
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 20-VFBGA
Supplier Device Package: 20-BGA MICROSTAR JUNIOR (4x3)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Clock Frequency: 200 MHz
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 250 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-12088-6,-SN74ABT574AGQNRR,-296-12088-1,296-12088-2R,296-12088-1R,296-12088-2,-296-12088-1,296-12088-6R,296-12088-1
Base Product Number: 74ABT574
Product Status: Obsolete

Buy Now Datasheet
Logic - Flip Flops - SN74ABT574AGQNR - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74ABT574AGQNR
Logic - Flip Flops SN74ABT574AGQNR
IC FF D-TYPE SNGL 8BIT 20BGA

IC FF D-TYPE SNGL 8BIT 20BGA

Supplier's Site Datasheet
Flip Flops - SN74ABT574AGQNR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-VFBGA

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-VFBGA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops
Product Number 1258717-SN74ABT574AGQNR SN74ABT574AGQNR SN74ABT574AGQNR
Product Name Integrated Circuits (ICs) - Logic - Flip Flops Logic - Flip Flops Flip Flops
Triggering Positive-edge Triggered; Positive Edge
Supply Voltage 4.5V ~ 5.5V 4.5V ~ 5.5V
Propagation Delay 4.8 ns
fMAX 200 MHz 200 MHz
Low-level Output Current (Sink) 64 mA 64 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54ABT273 Octal Edge-Triggered D-type Flip-Flops With Clear - 5962-9321701QSA - Texas Instruments
Specs
Flip-Flop Type D
Propagation Delay 7.3 ns
fMAX 150 MHz
View Details
 - 54AC374/BRA - Rochester Electronics
Rochester Electronics
Specs
Flip-Flop Type D
Package Type DIP; CDIP
View Details
D-Type Flip Flop, Dual, Soic-14; Logic Family / Base Number Nexperia - 11N8545 - Newark, An Avnet Company
Specs
Propagation Delay 14 ns
fMAX 82 MHz
Package Type SOIC; SOIC
View Details
Logic - Logic - Flip Flops - 74HC74A - 857889-74HC74A - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details