Texas Instruments SN74ABT574A Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs SN74ABT574ADWR

Description
Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs 20-SOIC -40 to 85
Request a Quote
Description
Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs 20-SOIC -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Octal edge-triggered D-type flip-flops with 3-state outputs in a 20-pin SOIC package, operating from -40°C to 85°C, with a supply voltage range of 4.5 V to 5.5 V, high-level output current of -32 mA, low-level output current of 64 mA, and latch-up performance exceeding 500 mA per JEDEC Standard JESD 17.

Datasheet Summary
Powered by GS/AI

Octal edge-triggered D-type flip-flops with 3-state outputs in a 20-pin SOIC package, operating from -40°C to 85°C, with a supply voltage range of 4.5 V to 5.5 V, high-level output current of -32 mA, low-level output current of 64 mA, and latch-up performance exceeding 500 mA per JEDEC Standard JESD 17.

Suppliers

Company
Product
Description
Supplier Links
SN74ABT574A Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs - SN74ABT574ADWR - Texas Instruments
Dallas, TX, United States
SN74ABT574A Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs
SN74ABT574ADWR
SN74ABT574A Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs SN74ABT574ADWR
Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs 20-SOIC -40 to 85

Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs 20-SOIC -40 to 85

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - SN74ABT574ADWR
130887-SN74ABT574ADWR
Logic - Logic - Flip Flops - SN74ABT574ADWR 130887-SN74ABT574ADWR
Manufacturer: Texas Instruments Win Source Part Number: 130887-SN74ABT574ADW R Packaging: Reel - TR Type: D-Type Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Current - Output High, Low: 32mA, 64mA Number of Elements: 1 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 4.8ns @ 5V, 50pF Trigger Type: Positive Edge Current - Quiescent: 250μA Input Capacitance: 3.5pF Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 20-SOIC (0.295", 7.50mm Width) Purpose: Standard Supply Voltage - Operating: 4.5 V to 5.5 V Max Frequency: 200MHz Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 130887-SN74ABT574ADWR
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 32mA, 64mA
Number of Elements: 1
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 4.8ns @ 5V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 250μA
Input Capacitance: 3.5pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 20-SOIC (0.295", 7.50mm Width)
Purpose: Standard
Supply Voltage - Operating: 4.5 V to 5.5 V
Max Frequency: 200MHz
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Flip Flops - 296-1046-2-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-1046-2-ND
Flip Flops 296-1046-2-ND
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"

Buy Now Datasheet
Flip Flops - 296-1046-6-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-1046-6-ND
Flip Flops 296-1046-6-ND
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"

Buy Now Datasheet
Flip Flops - 296-1046-1-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-1046-1-ND
Flip Flops 296-1046-1-ND
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"

Buy Now Datasheet
Logic - Flip Flops - SN74ABT574ADWR - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74ABT574ADWR
Logic - Flip Flops SN74ABT574ADWR
IC FF D-TYPE SNGL 8BIT 20SOIC

IC FF D-TYPE SNGL 8BIT 20SOIC

Supplier's Site Datasheet
Flip Flops - SN74ABT574ADWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SN74ABT574ADWR
Flip Flops SN74ABT574ADWR
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)

Buy Now
Integrated Circuits (ICs) - Logic - Flip Flops - SN74ABT574ADWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74ABT574ADWR
Integrated Circuits (ICs) - Logic - Flip Flops SN74ABT574ADWR
IC FF D-TYPE SNGL 8BIT 20SOIC

IC FF D-TYPE SNGL 8BIT 20SOIC

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number SN74ABT574ADWR 130887-SN74ABT574ADWR 296-1046-2-ND SN74ABT574ADWR SN74ABT574ADWR SN74ABT574ADWR
Product Name SN74ABT574A Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs Logic - Logic - Flip Flops - SN74ABT574ADWR Flip Flops Logic - Flip Flops Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Flip-Flop Type D D D
Supply Voltage 5V; 5 4.5 V ~ 5.5 V 4.5V ~ 5.5V 4.5V ~ 5.5V
Output Characteristics 3-State 3-State
Propagation Delay 7.4 ns 4.8 ns 4.8 ns
fMAX 150 MHz 200 MHz 200 MHz
Unlock Full Specs
to access all available technical data

Similar Products

SN54LVC574A OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS - 5962-9757601Q2A - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 3.3V; 3.6V; 2.7,3.3
Output Characteristics 3-State
View Details
74ACT16823 18-Bit Bus-Interface Flip-Flops with 3-State Outputs - 74ACT16823DLG4 - Texas Instruments
Specs
Supply Voltage 5V; 5
Output Characteristics 3-State
Propagation Delay 12.9 ns
View Details
3 suppliers