Texas Instruments Logic - Buffers, Drivers, Receivers, Transceivers SN74ABT543ADBRG4

Description
IC TXRX NON-INVERT 5.5V 24SSOP
Description
IC TXRX NON-INVERT 5.5V 24SSOP
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74ABT543ADBRG4 is an octal registered transceiver designed for bidirectional data flow with 3-state outputs. It features two sets of D-type latches for temporary data storage, allowing independent control of data flow in both directions through separate latch-enable and output-enable inputs. The device operates with a supply voltage range of 4.5V to 5.5V and is characterized for a temperature range of -40°C to 85°C. It provides high drive outputs with a maximum output current of 64 mA for sinking and 32 mA for sourcing. The transceiver includes ESD protection exceeding 2000 V, ensuring reliability in various applications. The SN74ABT543ADBRG4 is available in a 24-pin SSOP package, making it suitable for space-constrained designs.

Datasheet Summary
Powered by GS/AI

The SN74ABT543ADBRG4 is an octal registered transceiver designed for bidirectional data flow with 3-state outputs. It features two sets of D-type latches for temporary data storage, allowing independent control of data flow in both directions through separate latch-enable and output-enable inputs. The device operates with a supply voltage range of 4.5V to 5.5V and is characterized for a temperature range of -40°C to 85°C. It provides high drive outputs with a maximum output current of 64 mA for sinking and 32 mA for sourcing. The transceiver includes ESD protection exceeding 2000 V, ensuring reliability in various applications. The SN74ABT543ADBRG4 is available in a 24-pin SSOP package, making it suitable for space-constrained designs.

Suppliers

Company
Product
Description
Supplier Links
Logic - Buffers, Drivers, Receivers, Transceivers - SN74ABT543ADBRG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Buffers, Drivers, Receivers, Transceivers
SN74ABT543ADBRG4
Logic - Buffers, Drivers, Receivers, Transceivers SN74ABT543ADBRG4
IC TXRX NON-INVERT 5.5V 24SSOP

IC TXRX NON-INVERT 5.5V 24SSOP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number SN74ABT543ADBRG4
Product Name Logic - Buffers, Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Butler Matrix KBM9020070 - KBM9020070 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 2000 to 7000 MHz
View Details
GPS Antennas - 1248715 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details
RF Transceiver ICs - 4823-NRF54LM20B-PAAA-RTR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth; ZigBee
Interface USB
View Details
RF Receivers - 863-1354-2-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Technology GPS
Operating Frequency 1575 MHz
View Details
2 suppliers