The SN74ABT5403 is a 12-bit buffer and line driver with 3-state outputs, designed for memory address and bus-oriented applications. It features integrated 25-ohm series resistors on all outputs to reduce overshoot and undershoot, eliminating the need for external resistors. The device is packaged in a 28-pin small-outline (DW) package measuring 18.67 mm pitch and 32.4 mm width on tape-and-reel. It operates from -40°C to 85°C with a supply voltage range of 4.5 V to 5.5 V. Outputs can source or sink up to 12 mA and exhibit typical output ground bounce under 1 V and undershoot under 0.5 V at 5 V supply. Latch-up performance exceeds 500 mA per JEDEC Standard JESD-17. The part includes active-low output-enable inputs with a 2-input AND gate logic structure.
ABT SERIES, 12-BIT DRIVER, INVERTED OUTPUT, PDSO28, PLASTIC, SO-28 Product overview: SN74ABT5403DWG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74ABT5403DWG4 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 704-SN74ABT5403DWG4 |
| Product Name | Interface Transceiver IC |
| Device Type | Transceiver |