The SN74ABT5401 is an 11-bit buffer and line driver with 3-state outputs, designed for memory address drivers, clock drivers, and bus-oriented receivers and transmitters. It features integrated 25-ohm series resistors on outputs to reduce overshoot and undershoot, eliminating the need for external resistors. The device has active-low output enable inputs and provides inverted data output. It is packaged in a 28-pin plastic small-outline (DW) package. Operating supply voltage ranges from 4.5 V to 5.5 V, with output current capability of ±12 mA. Output ground bounce is typically less than 1 V at 5 V supply and 25°C. The part is characterized for operation from -40°C to 85°C and meets JEDEC Standard JESD-17 for latch-up performance exceeding 500 mA.
ABT SERIES, 11-BIT DRIVER, INVERTED OUTPUT, PDSO28, PLASTIC, SO-28 Product overview: SN74ABT5401DWR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74ABT5401DWR can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 704-SN74ABT5401DWR |
| Product Name | Interface Transceiver IC |
| Device Type | Transceiver |