Texas Instruments SN74ABT534A Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs SN74ABT534ANSR

Description
Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs 20-SO -40 to 85
Request a Quote Datasheet
Description
Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs 20-SO -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74ABT534A Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs - SN74ABT534ANSR - Texas Instruments
Dallas, TX, United States
SN74ABT534A Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs
SN74ABT534ANSR
SN74ABT534A Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs SN74ABT534ANSR
Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs 20-SO -40 to 85

Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs 20-SO -40 to 85

Buy Now Datasheet
Flip Flops - SN74ABT534ANSR-ND - DigiKey
Thief River Falls, MN, United States
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.209"", 5.30mm Width)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.209"", 5.30mm Width)"

Buy Now Datasheet
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Flip Flops
1094799-SN74ABT534ANSR
Integrated Circuits (ICs) - Logic - Flip Flops 1094799-SN74ABT534ANSR
Win Source Part Number: 1094799-SN74ABT534AN SR Category: Integrated Circuits (ICs)>Logic - Flip Flops Series: 74ABT Type: D-Type Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Output Type: Tri-State, Inverted Current - Output High, Low: 32mA, 64mA Function: Standard Number of Elements: 1 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 6.7ns @ 5V, 50pF Trigger Type: Positive Edge Input Capacitance: 3.5 pF Voltage - Supply: 4.5V ~ 5.5V Package / Case: 20-SOIC (0.209", 5.30mm Width) Supplier Device Package: 20-SO Temperature Range - Operating: -40°C ~ 85°C (TA) Clock Frequency: 175 MHz Alternative Parts (Cross-Reference): 74ABT374CSJ; SN74ABT374ANSR; SN74ABT574ANSR; SN74ABT273NSR; 74ACT273SJX; 74F534SJ; ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 250 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 2156-SN74ABT534ANSR, SN74ABT534ANSRE4-ND, SN74ABT534ANSRG4-ND, TEXTISSN74ABT534ANSR ,SN74ABT534ANSRE4,21 56-SN74ABT534ANSR-TI TR-ND,SN74ABT534ANSR G4 Base Product Number: 74ABT534 Product Status: Obsolete

Win Source Part Number: 1094799-SN74ABT534ANSR
Category: Integrated Circuits (ICs)>Logic - Flip Flops
Series: 74ABT
Type: D-Type
Package: Tape & Reel (TR)
Standard Package: 2,000
Mounting: SMD (SMT)
Output Type: Tri-State, Inverted
Current - Output High, Low: 32mA, 64mA
Function: Standard
Number of Elements: 1
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 6.7ns @ 5V, 50pF
Trigger Type: Positive Edge
Input Capacitance: 3.5 pF
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 20-SOIC (0.209", 5.30mm Width)
Supplier Device Package: 20-SO
Temperature Range - Operating: -40°C ~ 85°C (TA)
Clock Frequency: 175 MHz
Alternative Parts (Cross-Reference): 74ABT374CSJ; SN74ABT374ANSR; SN74ABT574ANSR; SN74ABT273NSR; 74ACT273SJX; 74F534SJ;
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 250 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 2156-SN74ABT534ANSR,SN74ABT534ANSRE4-ND,SN74ABT534ANSRG4-ND,TEXTISSN74ABT534ANSR,SN74ABT534ANSRE4,2156-SN74ABT534ANSR-TITR-ND,SN74ABT534ANSRG4
Base Product Number: 74ABT534
Product Status: Obsolete

Buy Now Datasheet
Flip Flops - SN74ABT534ANSR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SN74ABT534ANSR
Flip Flops SN74ABT534ANSR
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.209", 5.30mm Width)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.209", 5.30mm Width)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - SN74ABT534ANSR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74ABT534ANSR
Integrated Circuits (ICs) - Logic - Flip Flops SN74ABT534ANSR
IC FF D-TYPE SNGL 8BIT 20SO

IC FF D-TYPE SNGL 8BIT 20SO

Supplier's Site
Logic - Flip Flops - SN74ABT534ANSR - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74ABT534ANSR
Logic - Flip Flops SN74ABT534ANSR
IC FF D-TYPE SNGL 8BIT 20SO

IC FF D-TYPE SNGL 8BIT 20SO

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number SN74ABT534ANSR SN74ABT534ANSR-ND 1094799-SN74ABT534ANSR SN74ABT534ANSR SN74ABT534ANSR SN74ABT534ANSR
Product Name SN74ABT534A Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Logic - Flip Flops
Flip-Flop Type D D D
Supply Voltage 5V; 5 4.5V ~ 5.5V 4.5V ~ 5.5V 4.5V ~ 5.5V
Output Characteristics 3-State 3-State
Propagation Delay 7.9 ns 6.7 ns 6.7 ns
fMAX 150 MHz 175 MHz 175 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 54LS379FMQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers