Octal edge-triggered D-type flip-flops with clock enable in a 20-pin TSSOP package, operating from -40°C to 85°C, with high-drive outputs (-32 mA I<sub>OH</sub>, 64 mA I<sub>OL</sub>), latch-up performance exceeding 500 mA per JEDEC Standard JESD-17, and ESD protection exceeding 2000 V per MIL-STD-883, Method 3015.
Octal Edge-Triggered D-Type Flip-Flops With Clock Enable 20-TSSOP -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | Flip-Flops |
| Product Number | SN74ABT377APWG4 |
| Product Name | SN74ABT377A Octal Edge-Triggered D-Type Flip-Flops With Clock Enable |
| Flip-Flop Type | D |
| Supply Voltage | 5V; 5 |
| Propagation Delay | 7.3 ns |
| fMAX | 150 MHz |