Texas Instruments SN74ABT377A Octal Edge-Triggered D-Type Flip-Flops With Clock Enable SN74ABT377AN

Description
Octal Edge-Triggered D-Type Flip-Flops With Clock Enable 20-PDIP -40 to 85
Request a Quote Datasheet
Description
Octal Edge-Triggered D-Type Flip-Flops With Clock Enable 20-PDIP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74ABT377A Octal Edge-Triggered D-Type Flip-Flops With Clock Enable - SN74ABT377AN - Texas Instruments
Dallas, TX, United States
SN74ABT377A Octal Edge-Triggered D-Type Flip-Flops With Clock Enable
SN74ABT377AN
SN74ABT377A Octal Edge-Triggered D-Type Flip-Flops With Clock Enable SN74ABT377AN
Octal Edge-Triggered D-Type Flip-Flops With Clock Enable 20-PDIP -40 to 85

Octal Edge-Triggered D-Type Flip-Flops With Clock Enable 20-PDIP -40 to 85

Buy Now Datasheet
Flip Flops - 296-4010-5-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-4010-5-ND
Flip Flops 296-4010-5-ND
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300"", 7.62mm)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300"", 7.62mm)"

Buy Now Datasheet
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Flip Flops
1258704-SN74ABT377AN
Integrated Circuits (ICs) - Logic - Flip Flops 1258704-SN74ABT377AN
Win Source Part Number: 1258704-SN74ABT377AN Category: Integrated Circuits (ICs)>Logic - Flip Flops Series: 74ABT Type: D-Type Package: Tube Standard Package: 20 Output Type: Non-Inverted Current - Output High, Low: 32mA, 64mA Function: Standard Number of Elements: 1 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 6.8ns @ 5V, 50pF Trigger Type: Positive Edge Input Capacitance: 3.5 pF Voltage - Supply: 4.5V ~ 5.5V Mounting Type: Through Hole Package / Case: 20-DIP (0.300", 7.62mm) Supplier Device Package: 20-PDIP Temperature Range - Operating: -40°C ~ 85°C (TA) Clock Frequency: 150 MHz ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 250 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 2156-SN74ABT377AN,-S N74ABT377ANE4,TEXTIS SN74ABT377AN,SN74ABT 377ANE4,296-4010-5,- SN74ABT377ANR,-296-4 010-5,-296-4010-5,-S N74ABT377ANE4R,SN74A BT377ANE4 Base Product Number: 74ABT377

Win Source Part Number: 1258704-SN74ABT377AN
Category: Integrated Circuits (ICs)>Logic - Flip Flops
Series: 74ABT
Type: D-Type
Package: Tube
Standard Package: 20
Output Type: Non-Inverted
Current - Output High, Low: 32mA, 64mA
Function: Standard
Number of Elements: 1
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 6.8ns @ 5V, 50pF
Trigger Type: Positive Edge
Input Capacitance: 3.5 pF
Voltage - Supply: 4.5V ~ 5.5V
Mounting Type: Through Hole
Package / Case: 20-DIP (0.300", 7.62mm)
Supplier Device Package: 20-PDIP
Temperature Range - Operating: -40°C ~ 85°C (TA)
Clock Frequency: 150 MHz
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 250 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 2156-SN74ABT377AN,-SN74ABT377ANE4,TEXTISSN74ABT377AN,SN74ABT377ANE4,296-4010-5,-SN74ABT377ANR,-296-4010-5,-296-4010-5,-SN74ABT377ANE4R,SN74ABT377ANE4
Base Product Number: 74ABT377

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - SN74ABT377AN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74ABT377AN
Integrated Circuits (ICs) - Logic - Flip Flops SN74ABT377AN
IC FF D-TYPE SNGL 8BIT 20DIP

IC FF D-TYPE SNGL 8BIT 20DIP

Supplier's Site
Flip Flops - SN74ABT377AN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SN74ABT377AN
Flip Flops SN74ABT377AN
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300", 7.62mm)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300", 7.62mm)

Buy Now

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number SN74ABT377AN 296-4010-5-ND 1258704-SN74ABT377AN SN74ABT377AN SN74ABT377AN
Product Name SN74ABT377A Octal Edge-Triggered D-Type Flip-Flops With Clock Enable Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops
Flip-Flop Type D D D
Supply Voltage 5V; 5 4.5V ~ 5.5V 4.5V ~ 5.5V 4.5V ~ 5.5V
Propagation Delay 7.3 ns 6.8 ns 6.8 ns
fMAX 150 MHz 150 MHz
Operating Current 30 mA
Unlock Full Specs
to access all available technical data

Similar Products

74ACT16374 16-Bit D-Type Edge-Triggered Flip-Flops With 3-State Outputs - 74ACT16374DLG4 - Texas Instruments
Specs
Supply Voltage 5V; 5
Output Characteristics 3-State
Propagation Delay 12.4 ns
View Details
Flip Flops - 5476DMQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type J-K
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SN74ABT162823A 18-Bit Bus-Interface Flip-Flops With 3-State Outputs - 74ABT162823ADGGRG4 - Texas Instruments
Specs
Supply Voltage 5V; 5
Output Characteristics 3-State
Propagation Delay 7.5 ns
View Details
4 suppliers
SN54ALS564B Octal D-type Edge Triggered Flip-Flops with 3-state Outputs - 5962-8872801RA - Texas Instruments
Specs
Output Characteristics 3-State
Propagation Delay 14 ns
fMAX 75 MHz
View Details