Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
FLIP-FLOPS
TEXAS INSTRUMENTS
SN74ABT374N -- INTEGRATED CIRCUITS (ICS) - LOGIC - FLIP FLOPS
Texas Instruments
Integrated Circuits (ICs) - Logic - Flip Flops
SN74ABT374N
Description
BUS DRIVER, ABT SERIES, 8-BIT
Acme Chip Technology Co., Limited
Done
Description
BUS DRIVER, ABT SERIES, 8-BIT
Suppliers
Company
Product
Description
Supplier Links
Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74ABT374N
Integrated Circuits (ICs) - Logic - Flip Flops
SN74ABT374N
BUS DRIVER, ABT SERIES, 8-BIT
BUS DRIVER, ABT SERIES, 8-BIT
Supplier's Site
Technical Specifications
Acme Chip Technology Co., Limited
Product Category
Flip-Flops
Product Number
SN74ABT374N
Product Name
Integrated Circuits (ICs) - Logic - Flip Flops
Unlock Full Specs
to access all available technical data
Similar Products
Micross Components, Inc.
Flip-Flop, D-Type, Dual, Master/Slave
AS10H531C16/883C
View Details
Nexperia B.V.
Logic - Logic - Flip Flops - 74LV74DB,118
74LV74DB,118
Specs
Triggering
Positive-edge Triggered; Positive Edge
Supply Voltage
1 V ~ 5.5 V
Propagation Delay
17 ns
View Details
5
suppliers
Texas Instruments
SN54AS374 Octal D-Type Edge Triggered Flip-Flops with 3-State Outputs
5962-9756201Q2A
Specs
Output Characteristics
3-State
Propagation Delay
9 ns
f
MAX
125 MHz
View Details
Rochester Electronics
Logic - Flip Flops
74ACT175SCX
Specs
f
MAX
236 MHz
Low-level Output Current (Sink)
24 mA
High-level Output Current (Source)
24 mA
View Details