The SN74ABT374ANS is an 8-bit edge-triggered D-type flip-flop designed for driving capacitive or low-impedance loads. It features 3-state outputs, allowing for flexible data management in applications such as buffer registers, I/O ports, and bidirectional bus drivers. The device operates with a supply voltage range of 4.5V to 5.5V and supports high drive outputs with a typical output current of -32 mA for high-level and 64 mA for low-level outputs. It is characterized for operation from -40°C to 85°C and has a latch-up performance exceeding 500 mA per JEDEC standards. The flip-flop includes a buffered output-enable input to control the output state, which can be set to high-impedance to prevent loading on bus lines. ESD protection exceeds 2000 V, ensuring reliability in various applications. The SN74ABT374ANS is available in a 20-pin SOIC package, making it suitable for compact designs.
SN74ABT374A Octal Edge-Triggered D-Type Flip-Flops with 3-State Outputs
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.209", 5.30mm Width)
IC FF D-TYPE SNGL 8BIT 20SO
| Rochester Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | SN74ABT374ANS | SN74ABT374ANS | SN74ABT374ANS |
| Product Name | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | |
| Output Characteristics | 3-State |