Texas Instruments Standard Linear and Logic 66.7MHz 5V Logic IC SN74ABT3612-15PCB

Description
64x36x2 Bidirectional Sync FIFO Memory, 10ns, 66.7MHz, 5V, HLQFP Product overview: SN74ABT3612-15PCB from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 66.7MHz, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 66.7MHz, 5V, FIFOs Memory ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 707-SN74ABT3612-15PC B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
64x36x2 Bidirectional Sync FIFO Memory, 10ns, 66.7MHz, 5V, HLQFP Product overview: SN74ABT3612-15PCB from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 66.7MHz, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 66.7MHz, 5V, FIFOs Memory ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 707-SN74ABT3612-15PC B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
66.7MHz 5V Logic IC - 707-SN74ABT3612-15PCB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
66.7MHz 5V Logic IC
707-SN74ABT3612-15PCB
66.7MHz 5V Logic IC 707-SN74ABT3612-15PCB
64x36x2 Bidirectional Sync FIFO Memory, 10ns, 66.7MHz, 5V, HLQFP Product overview: SN74ABT3612-15PCB from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 66.7MHz, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 66.7MHz, 5V, FIFOs Memory ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 707-SN74ABT3612-15PC B can be used for catalog matching and distributor lookup.

64x36x2 Bidirectional Sync FIFO Memory, 10ns, 66.7MHz, 5V, HLQFP Product overview: SN74ABT3612-15PCB from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 66.7MHz, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 66.7MHz, 5V, FIFOs Memory ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 707-SN74ABT3612-15PCB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 707-SN74ABT3612-15PCB
Product Name 66.7MHz 5V Logic IC
Supply Voltage 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 1727-74AHCT1G14GZYLTR-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
Gates and Inverters - Multi-Function, Configurable - 100117W-MIL - Quarktwin Technology Ltd.
Specs
Gate Type AND; OR; AND/OR Gate
Supply Voltage -4.2V ~ -5.7V
Output Type Differential
View Details
2 suppliers
5-Channel Level Translator - MYXAP54RHC504/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Logic - Gates and Inverters - 54F86FMQB - Lingto Electronic Limited
Specs
Gate Type NOT; XOR
View Details