The SN74ABT2952A is an octal bus transceiver and register designed for bidirectional data flow between two buses. It features two 8-bit back-to-back registers that store data, with non-inverting outputs. The device operates with a supply voltage range of 4.5V to 5.5V and is characterized for temperatures from -40°C to 85°C. It supports a typical output ground bounce (VOLP) of less than 1V at 5V supply voltage. The device includes three-state outputs and is capable of handling output currents of 32mA for high and 64mA for low states. ESD protection exceeds 2000V, ensuring reliability in various applications. The SN74ABT2952A is available in multiple package options, including 20-SOIC, and is suitable for surface mount technology (SMT) applications.
Win Source Part Number: 1260108-SN74ABT2952A
Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Series: 74ABT
Package: Tape & Reel (TR)
Standard Package: 2,000
Mounting: SMD (SMT)
Logic Type: Transceiver, Non-Inverting
Output Type: 3-State
Current - Output High, Low: 32mA, 64mA
Number of Elements: 1
Number of Bits per Element: 8
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 20-SOIC (0.209", 5.30mm Width)
Supplier Device Package: 20-SO
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: 74ABT2952
Product Status: Obsolete
Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-SO
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | RF Transceivers | RF Transceivers |
| Product Number | 1260108-SN74ABT2952ANSRG4 | SN74ABT2952ANSRG4 |
| Product Name | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers | Buffers, Drivers, Receivers, Transceivers |
| Package Type | Surface Mount; SMD (SMT) | Surface Mount; 20-SOIC (0.209\", 5.30mm Width) |