Octal edge-triggered D-type flip-flops with clear in a 20-pin TSSOP package, operating from -40°C to 85°C, with high-drive outputs (-32-mA IOH, 64-mA IOL), latch-up performance exceeding 500 mA per JEDEC Standard JESD-17, and a typical output ground bounce less than 1 V at VCC = 5 V and TA = 25°C.
Octal Edge-Triggered D-Type Flip-Flops With Clear 20-TSSOP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1099065-SN74ABT273PW
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Non-Inverted
Current - Output High, Low: 32mA, 64mA
Number of Elements: 2
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 6.8ns @ 5V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 400μA
Input Capacitance: 7pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 20-TSSOP (0.173", 4.40mm Width)
Purpose: Master Reset
Supply Voltage - Operating: 4.5 V to 5.5 V
Max Frequency: 150MHz
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 2k pcs
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173"", 4.40mm Width)"
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173", 4.40mm Width)
IC FF D-TYPE SNGL 8BIT 20TSSOP
IC FF D-TYPE SNGL 8BIT 20TSSOP
| Texas Instruments | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | SN74ABT273PWR | 1099065-SN74ABT273PWR | 296-3973-2-ND | SN74ABT273PWR | SN74ABT273PWR | SN74ABT273PWR |
| Product Name | SN74ABT273 Octal Edge-Triggered D-Type Flip-Flops With Clear | Logic - Logic - Flip Flops - SN74ABT273PWR | Flip Flops | Flip Flops | Logic - Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops |
| Flip-Flop Type | D | D | D | |||
| Supply Voltage | 5V; 5 | 4.5 V ~ 5.5 V | 4.5V ~ 5.5V | 4.5V ~ 5.5V | ||
| Propagation Delay | 7.3 ns | 6.8 ns | 6.8 ns | |||
| fMAX | 150 MHz | 150 MHz | 150 MHz | |||
| Operating Current | 30 mA |