Octal edge-triggered D-type flip-flops with clear in a 20-pin SOIC package, operating from -40°C to 85°C, with a supply voltage range of 4.5 V to 5.5 V, high-level output current of -32 mA, and low-level output current of 64 mA.
Octal Edge-Triggered D-Type Flip-Flops With Clear 20-SOIC -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | Flip-Flops |
| Product Number | SN74ABT273DWRG4 |
| Product Name | SN74ABT273 Octal Edge-Triggered D-Type Flip-Flops With Clear |
| Flip-Flop Type | D |
| Supply Voltage | 5V; 5 |
| Propagation Delay | 7.3 ns |
| fMAX | 150 MHz |