Texas Instruments Standard Linear and Logic 8-bit 150MHz 5V SSOP Logic IC SN74ABT273DBR

Description
8-Bit D-Type Flip-Flop, 150MHz, 5V, SSOP, BICMOS Product overview: SN74ABT273DBR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 150MHz, 5V, SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 150MHz, 5V, SSOP, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74ABT273DBR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
8-Bit D-Type Flip-Flop, 150MHz, 5V, SSOP, BICMOS Product overview: SN74ABT273DBR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 150MHz, 5V, SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 150MHz, 5V, SSOP, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74ABT273DBR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8-bit 150MHz 5V SSOP Logic IC
706-SN74ABT273DBR
8-bit 150MHz 5V SSOP Logic IC 706-SN74ABT273DBR
8-Bit D-Type Flip-Flop, 150MHz, 5V, SSOP, BICMOS Product overview: SN74ABT273DBR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 150MHz, 5V, SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 150MHz, 5V, SSOP, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74ABT273DBR can be used for catalog matching and distributor lookup.

8-Bit D-Type Flip-Flop, 150MHz, 5V, SSOP, BICMOS Product overview: SN74ABT273DBR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 150MHz, 5V, SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 150MHz, 5V, SSOP, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74ABT273DBR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 706-SN74ABT273DBR
Product Name 8-bit 150MHz 5V SSOP Logic IC
Gate Type D-Type, Flip-Flop
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 4011BDM - Lingto Electronic Limited
Specs
Gate Type NOT; NAND
View Details
Gates and Inverters - 1727-6512-2-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 1
View Details
7 suppliers
Gates and Inverters - Multi-Function, Configurable - 100302W-QMLV - Quarktwin Technology Ltd.
Specs
Gate Type OR; NOR; NOR/OR Gate
Supply Voltage -4.2V ~ -5.7V
Inputs 10
View Details
2 suppliers
Logic Gates - 2138994P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Buffer/Driver; Buffer
Logic Family Buffer
Inputs 1
View Details