Texas Instruments Interface - Interface - Drivers, Receivers, Transceivers - SN74ABT245BPW SN74ABT245BPW

Description
Manufacturer: Texas Instruments Win Source Part Number: 1253143-SN74ABT245BP W Packaging: Tube Mounting Style: SMD Logic Type: Transceiver, Non-Inverting Output Type: 3-State Current - Output High, Low: 32mA, 64mA Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Supplier Device Package: 20-TSSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 20-TSSOP Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Automation & Process Control, Signal Processing, Communications & Networking Family Part Number: 74ABT245 Manufacturer Pack Quantity: 70 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1253143-SN74ABT245BP W Packaging: Tube Mounting Style: SMD Logic Type: Transceiver, Non-Inverting Output Type: 3-State Current - Output High, Low: 32mA, 64mA Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Supplier Device Package: 20-TSSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 20-TSSOP Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Automation & Process Control, Signal Processing, Communications & Networking Family Part Number: 74ABT245 Manufacturer Pack Quantity: 70 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - SN74ABT245BPW - 1253143-SN74ABT245BPW - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN74ABT245BPW
1253143-SN74ABT245BPW
Interface - Interface - Drivers, Receivers, Transceivers - SN74ABT245BPW 1253143-SN74ABT245BPW
Manufacturer: Texas Instruments Win Source Part Number: 1253143-SN74ABT245BP W Packaging: Tube Mounting Style: SMD Logic Type: Transceiver, Non-Inverting Output Type: 3-State Current - Output High, Low: 32mA, 64mA Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Supplier Device Package: 20-TSSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 20-TSSOP Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Automation & Process Control, Signal Processing, Communications & Networking Family Part Number: 74ABT245 Manufacturer Pack Quantity: 70 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V

Manufacturer: Texas Instruments
Win Source Part Number: 1253143-SN74ABT245BPW
Packaging: Tube
Mounting Style: SMD
Logic Type: Transceiver, Non-Inverting
Output Type: 3-State
Current - Output High, Low: 32mA, 64mA
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Supplier Device Package: 20-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Automation & Process Control, Signal Processing, Communications & Networking
Family Part Number: 74ABT245
Manufacturer Pack Quantity: 70
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V

Buy Now
 - SN74ABT245BPW - Rochester Electronics
Newburyport, MA, United States
Bus Transceiver, ABT Series, 8-Func, 8-Bit, True Output, BICMOS, PDSO20

Bus Transceiver, ABT Series, 8-Func, 8-Bit, True Output, BICMOS, PDSO20

Supplier's Site Datasheet
Buffers, Drivers, Receivers, Transceivers - SN74ABT245BPW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
SN74ABT245BPW
Buffers, Drivers, Receivers, Transceivers SN74ABT245BPW
Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-TSSOP

Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-TSSOP

Buy Now

Technical Specifications

  Win Source Electronics Rochester Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers RF Transceivers
Product Number 1253143-SN74ABT245BPW SN74ABT245BPW SN74ABT245BPW
Product Name Interface - Interface - Drivers, Receivers, Transceivers - SN74ABT245BPW Buffers, Drivers, Receivers, Transceivers
Package Type Surface Mount Surface Mount Surface Mount; 20-TSSOP (0.173\", 4.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - AM29834PC - 860919-AM29834PC - Win Source Electronics
Specs
Package Type Through Hole
Operating Temperature 0.0 to 70.0 C (32.0 to 158.0 F)
View Details
Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details