The SN74ABT245BNS is an octal bus transceiver designed for asynchronous communication between data buses. It features 3-state outputs, allowing data transmission from the A bus to the B bus or vice versa, controlled by the direction-control (DIR) input. The output-enable (OE) input can disable the device, effectively isolating the buses. This device supports high-drive outputs with a maximum output current of 64 mA for low states and 32 mA for high states. It is specified for hot-insertion applications, with Ioff and power-up 3-state support to prevent backflow current during power-down conditions. The operating temperature range is from -40°C to 85°C, making it suitable for various environments. The SN74ABT245BNS also offers robust ESD protection, exceeding the standards set by JESD 22, with ratings of 2000 V for the Human-Body Model and 200 V for the Machine Model. It is available in multiple package types, including SOIC and TSSOP, facilitating integration into different designs.
Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-SO
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | RF Transceivers |
| Product Number | SN74ABT245BNS |
| Product Name | Buffers, Drivers, Receivers, Transceivers |
| Package Type | Surface Mount; 20-SOIC (0.209\", 5.30mm Width) |