Texas Instruments Logic - Logic - Gates and Inverters - SN74ABT244DBLE SN74ABT244DBLE

Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1094796-SN74ABT244DB LE Mounting: SMD (SMT) Categories: Logic - Gates and Inverters Case / Package: SSOP Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Shortage Lead Free: Contains Lead RoHS: Non-Compliant
Request a Quote
Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1094796-SN74ABT244DB LE Mounting: SMD (SMT) Categories: Logic - Gates and Inverters Case / Package: SSOP Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Shortage Lead Free: Contains Lead RoHS: Non-Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - SN74ABT244DBLE - 1094796-SN74ABT244DBLE - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74ABT244DBLE
1094796-SN74ABT244DBLE
Logic - Logic - Gates and Inverters - SN74ABT244DBLE 1094796-SN74ABT244DBLE
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1094796-SN74ABT244DB LE Mounting: SMD (SMT) Categories: Logic - Gates and Inverters Case / Package: SSOP Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Shortage Lead Free: Contains Lead RoHS: Non-Compliant

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1094796-SN74ABT244DBLE
Mounting: SMD (SMT)
Categories: Logic - Gates and Inverters
Case / Package: SSOP
Popularity: Low
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Shortage
Lead Free: Contains Lead
RoHS: Non-Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Logic Gates
Product Number 1094796-SN74ABT244DBLE
Product Name Logic - Logic - Gates and Inverters - SN74ABT244DBLE
Gate Type NOT
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 54ACTQ08JRQMLV - Lingto Electronic Limited
Specs
Gate Type NOT; AND
View Details
Inverters ICs - 1658517 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Output Type Push Pull
Logic Family Inverter
View Details
Quad 2-Input XOR - MYXAF54RHC86/V - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Gates and Inverters - Multi-Function, Configurable - 100115SC - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.2V ~ 5.7V
Operating Temperature 0 to 85 C (32 to 185 F)
IC Package Type SOIC; Other; 16-SOIC (0.154\", 3.90mm Width)
View Details