Texas Instruments Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74ABT2245NSR SN74ABT2245NSR

Description
Manufacturer: Texas Instruments Win Source Part Number: 896383-SN74ABT2245NS R Series: 74ABT Operating Temperature Range: -40°C ~ 85°C (TA) Features: Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-SO Package: Reel - TR Package: 20-SOIC (0.209", 5.30mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: SN74ABT2 Categories: Integrated Circuits (ICs) Case / Package: 20-SO ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: SN74ABT2245NSRE4, SN74ABT2245NSRE4-ND, SN74ABT2245NSRG4, SN74ABT2245NSRG4-ND
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 896383-SN74ABT2245NS R Series: 74ABT Operating Temperature Range: -40°C ~ 85°C (TA) Features: Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-SO Package: Reel - TR Package: 20-SOIC (0.209", 5.30mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: SN74ABT2 Categories: Integrated Circuits (ICs) Case / Package: 20-SO ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: SN74ABT2245NSRE4, SN74ABT2245NSRE4-ND, SN74ABT2245NSRG4, SN74ABT2245NSRG4-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74ABT2245NSR - 896383-SN74ABT2245NSR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74ABT2245NSR
896383-SN74ABT2245NSR
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74ABT2245NSR 896383-SN74ABT2245NSR
Manufacturer: Texas Instruments Win Source Part Number: 896383-SN74ABT2245NS R Series: 74ABT Operating Temperature Range: -40°C ~ 85°C (TA) Features: Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-SO Package: Reel - TR Package: 20-SOIC (0.209", 5.30mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: SN74ABT2 Categories: Integrated Circuits (ICs) Case / Package: 20-SO ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: SN74ABT2245NSRE4, SN74ABT2245NSRE4-ND, SN74ABT2245NSRG4, SN74ABT2245NSRG4-ND

Manufacturer: Texas Instruments
Win Source Part Number: 896383-SN74ABT2245NSR
Series: 74ABT
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-SO
Package: Reel - TR
Package: 20-SOIC (0.209", 5.30mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: SN74ABT2
Categories: Integrated Circuits (ICs)
Case / Package: 20-SO
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: SN74ABT2245NSRE4, SN74ABT2245NSRE4-ND, SN74ABT2245NSRG4, SN74ABT2245NSRG4-ND

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - SN74ABT2245NSR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
SN74ABT2245NSR
Buffers, Drivers, Receivers, Transceivers SN74ABT2245NSR
Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-SO

Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-SO

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 896383-SN74ABT2245NSR SN74ABT2245NSR
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74ABT2245NSR Buffers, Drivers, Receivers, Transceivers
Package Type Surface Mount; Surface Mount Surface Mount; 20-SOIC (0.209\", 5.30mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details
6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 2 Antenna Ports - DW3120 - Qorvo
Specs
Package Type WLCSP
Features RoHS
Data Rate 850 to 6800 kbps
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details