Texas Instruments Interface - Interface - Drivers, Receivers, Transceivers - SN74ABT2244ANS SN74ABT2244ANS

Description
Manufacturer: Texas Instruments Win Source Part Number: 734550-SN74ABT2244AN S Packaging: Tube Mounting Style: SMD Logic Type: Buffer, Non-Inverting Output Type: 3-State Current - Output High, Low: 32mA, 12mA Number of Bits per Element: 4 Categories: Integrated Circuits Supplier Device Package: 20-SO Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 20-SOIC Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Family Part Number: 74ABT2244 Manufacturer Pack Quantity: 40 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 734550-SN74ABT2244AN S Packaging: Tube Mounting Style: SMD Logic Type: Buffer, Non-Inverting Output Type: 3-State Current - Output High, Low: 32mA, 12mA Number of Bits per Element: 4 Categories: Integrated Circuits Supplier Device Package: 20-SO Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 20-SOIC Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Family Part Number: 74ABT2244 Manufacturer Pack Quantity: 40 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - SN74ABT2244ANS - 734550-SN74ABT2244ANS - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN74ABT2244ANS
734550-SN74ABT2244ANS
Interface - Interface - Drivers, Receivers, Transceivers - SN74ABT2244ANS 734550-SN74ABT2244ANS
Manufacturer: Texas Instruments Win Source Part Number: 734550-SN74ABT2244AN S Packaging: Tube Mounting Style: SMD Logic Type: Buffer, Non-Inverting Output Type: 3-State Current - Output High, Low: 32mA, 12mA Number of Bits per Element: 4 Categories: Integrated Circuits Supplier Device Package: 20-SO Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 20-SOIC Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Family Part Number: 74ABT2244 Manufacturer Pack Quantity: 40 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V

Manufacturer: Texas Instruments
Win Source Part Number: 734550-SN74ABT2244ANS
Packaging: Tube
Mounting Style: SMD
Logic Type: Buffer, Non-Inverting
Output Type: 3-State
Current - Output High, Low: 32mA, 12mA
Number of Bits per Element: 4
Categories: Integrated Circuits
Supplier Device Package: 20-SO
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 20-SOIC
Popularity: Low
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Family Part Number: 74ABT2244
Manufacturer Pack Quantity: 40
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Logic Gates
Product Number 734550-SN74ABT2244ANS
Product Name Interface - Interface - Drivers, Receivers, Transceivers - SN74ABT2244ANS
Gate Type Buffer/Driver; Buffer, Non-Inverting
Supply Voltage 4.5V ~ 5.5V
Output Type 3-State
Low Level Output Current (Sink) 12 mA
Unlock Full Specs
to access all available technical data

Similar Products

8-input NAND gate - 74AHC30BQ-Q100X - Nexperia B.V.
Specs
Gate Type NAND
Supply Voltage +7.0
IC Package Type Other; SOT762-1 SOT762-1
View Details
5 suppliers
Logic Gates - 9210290P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Multifunction
Logic Family Multifunction
Inputs 2
View Details
Dual 3-Input Majority Voter w/ error output - MYXAF54RHC301/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Logic - Gates and Inverters - 5437DM - Lingto Electronic Limited
Specs
Gate Type NOT; NAND
Supply Voltage 2V (Low), 0.8V (High)
Operating Current 54 mA
View Details