Texas Instruments Logic - Logic - Specialty Logic - SN74ABT18646PM SN74ABT18646PM

Description
Manufacturer: Texas Instruments Win Source Part Number: 1253118-SN74ABT18646 PM Series: 74ABT Packaging: Tray Operating Temperature Range: -40°C ~ 85°C Package: 64-LQFP Mounting: SMD Logic Type: Scan Test Device With Transceivers And Registers Supply Voltage: 4.5 V ~ 5.5 V Resolution: 18 Family Name: SN74ABT18646 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com RoHS State: Request Verification Manufacturer Package: 64-LQFP (10x10) Alternative Parts (Cross-Reference): SN74ABT18646PMG4; Introduction Date: July 01, 2005 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1253118-SN74ABT18646 PM Series: 74ABT Packaging: Tray Operating Temperature Range: -40°C ~ 85°C Package: 64-LQFP Mounting: SMD Logic Type: Scan Test Device With Transceivers And Registers Supply Voltage: 4.5 V ~ 5.5 V Resolution: 18 Family Name: SN74ABT18646 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com RoHS State: Request Verification Manufacturer Package: 64-LQFP (10x10) Alternative Parts (Cross-Reference): SN74ABT18646PMG4; Introduction Date: July 01, 2005 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Specialty Logic - SN74ABT18646PM - 1253118-SN74ABT18646PM - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Specialty Logic - SN74ABT18646PM
1253118-SN74ABT18646PM
Logic - Logic - Specialty Logic - SN74ABT18646PM 1253118-SN74ABT18646PM
Manufacturer: Texas Instruments Win Source Part Number: 1253118-SN74ABT18646 PM Series: 74ABT Packaging: Tray Operating Temperature Range: -40°C ~ 85°C Package: 64-LQFP Mounting: SMD Logic Type: Scan Test Device With Transceivers And Registers Supply Voltage: 4.5 V ~ 5.5 V Resolution: 18 Family Name: SN74ABT18646 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com RoHS State: Request Verification Manufacturer Package: 64-LQFP (10x10) Alternative Parts (Cross-Reference): SN74ABT18646PMG4; Introduction Date: July 01, 2005 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1253118-SN74ABT18646PM
Series: 74ABT
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C
Package: 64-LQFP
Mounting: SMD
Logic Type: Scan Test Device With Transceivers And Registers
Supply Voltage: 4.5 V ~ 5.5 V
Resolution: 18
Family Name: SN74ABT18646
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Manufacturer Package: 64-LQFP (10x10)
Alternative Parts (Cross-Reference): SN74ABT18646PMG4;
Introduction Date: July 01, 2005
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Gates
Product Number 1253118-SN74ABT18646PM
Product Name Logic - Logic - Specialty Logic - SN74ABT18646PM
Gate Type Scan Test Device With Transceivers And Registers
Unlock Full Specs
to access all available technical data

Similar Products

 - 54H01J/B - Rochester Electronics
Specs
Gate Type NOT; AND; NAND; OR
Output Type Open Collector
IC Package Type DIP; Other; CDIP
View Details
4 suppliers
Gates and Inverters - 74AHCT1G32GW,165-ND - DigiKey
Specs
Gate Type OR
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
4 suppliers
Logic Gates - 7989001 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; And
Supply Voltage 6 v
Logic Family And
View Details
Triple 3-Input NAND - MYXAP54RHC10/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details