Texas Instruments Logic - Logic - Specialty Logic - SN74ABT18640DLR SN74ABT18640DLR

Description
Manufacturer: Texas Instruments Win Source Part Number: 794861-SN74ABT18640D LR Series: 74ABT Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 56-BSSOP (0.295", 7.50mm Width) Mounting: SMD Logic Type: Scan Test Device with Inverting Bus Transceivers Supply Voltage: 4.5 V ~ 5.5 V Part Status: Obsolete(EOL) Resolution: 18 Family Name: SN74ABT18640 Categories: Integrated Circuits (ICs) Manufacturer Package: 56-SSOP Alternative Parts (Cross-Reference): 74ABT18640DGGRG4; 74ABT18640DGGRE4; SN74ABT18640DGGE4; SN74ABT18640DGGR; Introduction Date: May 01, 2005 ECCN: EAR99 Country of Origin: Malaysia, Mexico Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 794861-SN74ABT18640D LR Series: 74ABT Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 56-BSSOP (0.295", 7.50mm Width) Mounting: SMD Logic Type: Scan Test Device with Inverting Bus Transceivers Supply Voltage: 4.5 V ~ 5.5 V Part Status: Obsolete(EOL) Resolution: 18 Family Name: SN74ABT18640 Categories: Integrated Circuits (ICs) Manufacturer Package: 56-SSOP Alternative Parts (Cross-Reference): 74ABT18640DGGRG4; 74ABT18640DGGRE4; SN74ABT18640DGGE4; SN74ABT18640DGGR; Introduction Date: May 01, 2005 ECCN: EAR99 Country of Origin: Malaysia, Mexico Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Specialty Logic - SN74ABT18640DLR - 794861-SN74ABT18640DLR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Specialty Logic - SN74ABT18640DLR
794861-SN74ABT18640DLR
Logic - Logic - Specialty Logic - SN74ABT18640DLR 794861-SN74ABT18640DLR
Manufacturer: Texas Instruments Win Source Part Number: 794861-SN74ABT18640D LR Series: 74ABT Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 56-BSSOP (0.295", 7.50mm Width) Mounting: SMD Logic Type: Scan Test Device with Inverting Bus Transceivers Supply Voltage: 4.5 V ~ 5.5 V Part Status: Obsolete(EOL) Resolution: 18 Family Name: SN74ABT18640 Categories: Integrated Circuits (ICs) Manufacturer Package: 56-SSOP Alternative Parts (Cross-Reference): 74ABT18640DGGRG4; 74ABT18640DGGRE4; SN74ABT18640DGGE4; SN74ABT18640DGGR; Introduction Date: May 01, 2005 ECCN: EAR99 Country of Origin: Malaysia, Mexico Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 794861-SN74ABT18640DLR
Series: 74ABT
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 56-BSSOP (0.295", 7.50mm Width)
Mounting: SMD
Logic Type: Scan Test Device with Inverting Bus Transceivers
Supply Voltage: 4.5 V ~ 5.5 V
Part Status: Obsolete(EOL)
Resolution: 18
Family Name: SN74ABT18640
Categories: Integrated Circuits (ICs)
Manufacturer Package: 56-SSOP
Alternative Parts (Cross-Reference): 74ABT18640DGGRG4; 74ABT18640DGGRE4; SN74ABT18640DGGE4; SN74ABT18640DGGR;
Introduction Date: May 01, 2005
ECCN: EAR99
Country of Origin: Malaysia, Mexico
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Gates
Product Number 794861-SN74ABT18640DLR
Product Name Logic - Logic - Specialty Logic - SN74ABT18640DLR
Gate Type Scan Test Device with Inverting Bus Transceivers
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 7512831 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type XOR; Xor
Supply Voltage 5.5 v
Logic Family Xor
View Details
8-Channel Level Translator - MYXAP54RHC804/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
SN54AC00 Quadruple 2-Input Positive-NAND Gates - 5962-8754901CA - Texas Instruments
Specs
Gate Type NAND
Supply Voltage 3.3,5
Logic Family AC
View Details
3 suppliers