Manufacturer: Texas Instruments
Win Source Part Number: 065118-SN74ABT18504P
Packaging: Tray
Mounting: SMD (SMT)
Logic Type: Scan Test Device with Universal Bus Transceivers
Number of Bits: 20
Supply Voltage: 4.5 V to 5.5 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 64-LQFP (10x10)
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Logic Gates |
| Product Number | 065118-SN74ABT18504PM |
| Product Name | Logic - Logic - Specialty Logic - SN74ABT18504PM |
| Gate Type | Scan Test Device with Universal Bus Transceivers |