Texas Instruments Logic - Logic - Specialty Logic - SN74ABT18245ADLR SN74ABT18245ADLR

Description
Manufacturer: Texas Instruments Win Source Part Number: 029650-SN74ABT18245A DLR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Scan Test Device with Bus Transceivers Number of Bits: 18 Supply Voltage: 4.5 V to 5.5 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 56-SSOP Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 029650-SN74ABT18245A DLR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Scan Test Device with Bus Transceivers Number of Bits: 18 Supply Voltage: 4.5 V to 5.5 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 56-SSOP Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Specialty Logic - SN74ABT18245ADLR - 029650-SN74ABT18245ADLR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Specialty Logic - SN74ABT18245ADLR
029650-SN74ABT18245ADLR
Logic - Logic - Specialty Logic - SN74ABT18245ADLR 029650-SN74ABT18245ADLR
Manufacturer: Texas Instruments Win Source Part Number: 029650-SN74ABT18245A DLR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Scan Test Device with Bus Transceivers Number of Bits: 18 Supply Voltage: 4.5 V to 5.5 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 56-SSOP Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 029650-SN74ABT18245ADLR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Scan Test Device with Bus Transceivers
Number of Bits: 18
Supply Voltage: 4.5 V to 5.5 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 56-SSOP
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Gates
Product Number 029650-SN74ABT18245ADLR
Product Name Logic - Logic - Specialty Logic - SN74ABT18245ADLR
Gate Type Scan Test Device with Bus Transceivers
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 1460932 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Nor
Supply Voltage 5.5 v
Logic Family CMOS; Nor
View Details
Specs
Supply Voltage 4.5V ~ 5.5V
Propagation Delay 10.5 ns
Operating Temperature -40 C (-40 F)
View Details
5-Channel 100MHz Transceiver - MYXAF54RHC506/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details