Texas Instruments Logic - Logic - Specialty Logic - SN74ABT18245ADL SN74ABT18245ADL

Description
Manufacturer: Texas Instruments Win Source Part Number: 1253115-SN74ABT18245 ADL Packaging: Tube Mounting Style: SMD Logic Type: Scan Test Device with Bus Transceivers Supply Voltage: 4.5V ~ 5.5V Resolution: 18 Categories: Integrated Circuits Supplier Device Package: 56-SSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 56-BSSOP Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Family Part Number: 74ABT18245 Manufacturer Pack Quantity: 20 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1253115-SN74ABT18245 ADL Packaging: Tube Mounting Style: SMD Logic Type: Scan Test Device with Bus Transceivers Supply Voltage: 4.5V ~ 5.5V Resolution: 18 Categories: Integrated Circuits Supplier Device Package: 56-SSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 56-BSSOP Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Family Part Number: 74ABT18245 Manufacturer Pack Quantity: 20 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Specialty Logic - SN74ABT18245ADL - 1253115-SN74ABT18245ADL - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Specialty Logic - SN74ABT18245ADL
1253115-SN74ABT18245ADL
Logic - Logic - Specialty Logic - SN74ABT18245ADL 1253115-SN74ABT18245ADL
Manufacturer: Texas Instruments Win Source Part Number: 1253115-SN74ABT18245 ADL Packaging: Tube Mounting Style: SMD Logic Type: Scan Test Device with Bus Transceivers Supply Voltage: 4.5V ~ 5.5V Resolution: 18 Categories: Integrated Circuits Supplier Device Package: 56-SSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 56-BSSOP Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Family Part Number: 74ABT18245 Manufacturer Pack Quantity: 20 MSL Level: 1 (Unlimited)

Manufacturer: Texas Instruments
Win Source Part Number: 1253115-SN74ABT18245ADL
Packaging: Tube
Mounting Style: SMD
Logic Type: Scan Test Device with Bus Transceivers
Supply Voltage: 4.5V ~ 5.5V
Resolution: 18
Categories: Integrated Circuits
Supplier Device Package: 56-SSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 56-BSSOP
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Family Part Number: 74ABT18245
Manufacturer Pack Quantity: 20
MSL Level: 1 (Unlimited)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Logic Gates
Product Number 1253115-SN74ABT18245ADL
Product Name Logic - Logic - Specialty Logic - SN74ABT18245ADL
Gate Type Scan Test Device with Bus Transceivers
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - Multi-Function, Configurable - 100307W-QMLV - Quarktwin Technology Ltd.
Specs
Gate Type NOR; XOR; XNOR; XOR/XNOR Gate
Supply Voltage -4.2V ~ -5.7V
View Details
2 suppliers
Logic Gates - 2222710 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Buffer/Driver; Buffer
Logic Family Buffer
Inputs 1
View Details
8-input NAND gate - 74AHC30PW/GJ - Nexperia B.V.
Specs
Gate Type NAND
Supply Voltage +7.0
IC Package Type Other; SOT402-1 SOT402-1
View Details