Texas Instruments Logic - Logic - Specialty Logic - SN74ABT18245ADGGR SN74ABT18245ADGGR

Description
Manufacturer: Texas Instruments Win Source Part Number: 125398-SN74ABT18245A DGGR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Scan Test Device with Bus Transceivers Number of Bits: 18 Supply Voltage: 4.5 V to 5.5 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 56-TSSOP Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 125398-SN74ABT18245A DGGR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Scan Test Device with Bus Transceivers Number of Bits: 18 Supply Voltage: 4.5 V to 5.5 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 56-TSSOP Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Specialty Logic - SN74ABT18245ADGGR - 125398-SN74ABT18245ADGGR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Specialty Logic - SN74ABT18245ADGGR
125398-SN74ABT18245ADGGR
Logic - Logic - Specialty Logic - SN74ABT18245ADGGR 125398-SN74ABT18245ADGGR
Manufacturer: Texas Instruments Win Source Part Number: 125398-SN74ABT18245A DGGR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Scan Test Device with Bus Transceivers Number of Bits: 18 Supply Voltage: 4.5 V to 5.5 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 56-TSSOP Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 125398-SN74ABT18245ADGGR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Scan Test Device with Bus Transceivers
Number of Bits: 18
Supply Voltage: 4.5 V to 5.5 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 56-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Gates
Product Number 125398-SN74ABT18245ADGGR
Product Name Logic - Logic - Specialty Logic - SN74ABT18245ADGGR
Gate Type Scan Test Device with Bus Transceivers
Unlock Full Specs
to access all available technical data

Similar Products

5-Channel Level Translator w/ Bus Hold - MYXAP54RHC505/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
SN74LVC1G126-Q1 Automotive Catalog Single Bus Buffer Gate With 3-State Outputs - 1P1G126QDBVRQ1 - Texas Instruments
Specs
Gate Type Buffer/Driver
Supply Voltage 1.8,2.5,3.3,5
Output Type 3-State
View Details
Specs
Gate Type Shift Register
Logic Family AHCT
Operating Temperature -40 C (-40 F)
View Details