The SN74ABT16853 is a dual 8-bit to 9-bit parity bus transceiver designed for communication between data buses, generating and checking parity bits while indicating errors via an open-collector ERR output. It features true data outputs, high-drive capability (-32 mA IOL, 64 mA IOH), and flow-through architecture for optimized PCB layout. The device includes a latch to store parity-error flags and is available in a thin shrink small-outline (DGG) or 300-mil shrink small-outline (DL) package. It is characterized for operation from -40°C to 85°C and exceeds 500 mA latch-up current per JEDEC JESD-17. Output-enable pins isolate the buses when high.
ABT SERIES, DUAL 8-BIT TRANSCEIVER, TRUE OUTPUT, PDSO56, 0.300 INCH, GREEN, PLASTIC, SSOP-56 Product overview: SN74ABT16853DLG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, Dual, SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, Dual, SSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74ABT16853DLG4
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 704-SN74ABT16853DLG4 |
| Product Name | 8-bit Dual SSOP Interface Transceiver IC |
| Device Type | Transceiver |