Texas Instruments SN74ABT16823 18-Bit Bus Interface Flip-Flops With 3-State Outputs SN74ABT16823DLR

Description
18-Bit Bus Interface Flip-Flops With 3-State Outputs 56-SSOP -40 to 85
Request a Quote Datasheet
Description
18-Bit Bus Interface Flip-Flops With 3-State Outputs 56-SSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74ABT16823 18-Bit Bus Interface Flip-Flops With 3-State Outputs - SN74ABT16823DLR - Texas Instruments
Dallas, TX, United States
SN74ABT16823 18-Bit Bus Interface Flip-Flops With 3-State Outputs
SN74ABT16823DLR
SN74ABT16823 18-Bit Bus Interface Flip-Flops With 3-State Outputs SN74ABT16823DLR
18-Bit Bus Interface Flip-Flops With 3-State Outputs 56-SSOP -40 to 85

18-Bit Bus Interface Flip-Flops With 3-State Outputs 56-SSOP -40 to 85

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - SN74ABT16823DLR
029647-SN74ABT16823DLR
Logic - Logic - Flip Flops - SN74ABT16823DLR 029647-SN74ABT16823DLR
Manufacturer: Texas Instruments Win Source Part Number: 029647-SN74ABT16823D LR Packaging: Reel - TR Type: D-Type Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Current - Output High, Low: 32mA, 64mA Number of Elements: 2 Number of Bits per Element: 9 Max Propagation Delay @ V, Max CL: 5.5ns @ 5V, 50pF Trigger Type: Positive Edge Current - Quiescent: 500μA Input Capacitance: 3.5pF Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 56-BSSOP (0.295", 7.50mm Width) Purpose: Master Reset Supply Voltage - Operating: 4.5 V to 5.5 V Max Frequency: 150MHz Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 029647-SN74ABT16823DLR
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 32mA, 64mA
Number of Elements: 2
Number of Bits per Element: 9
Max Propagation Delay @ V, Max CL: 5.5ns @ 5V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 500μA
Input Capacitance: 3.5pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 56-BSSOP (0.295", 7.50mm Width)
Purpose: Master Reset
Supply Voltage - Operating: 4.5 V to 5.5 V
Max Frequency: 150MHz
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Flip Flops - 296-3925-2-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-3925-2-ND
Flip Flops 296-3925-2-ND
"Flip Flop 2 Element D-Type 9 Bit Positive Edge 56-BSSOP (0.295"", 7.50mm Width)"

"Flip Flop 2 Element D-Type 9 Bit Positive Edge 56-BSSOP (0.295"", 7.50mm Width)"

Buy Now Datasheet
Flip Flops - SN74ABT16823DLR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flop 2 Element D-Type 9 Bit Positive Edge 56-BSSOP (0.295", 7.50mm Width)

Flip Flop 2 Element D-Type 9 Bit Positive Edge 56-BSSOP (0.295", 7.50mm Width)

Buy Now
Logic - Flip Flops - SN74ABT16823DLR - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74ABT16823DLR
Logic - Flip Flops SN74ABT16823DLR
IC FF D-TYPE DUAL 9BIT 56SSOP

IC FF D-TYPE DUAL 9BIT 56SSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - SN74ABT16823DLR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74ABT16823DLR
Integrated Circuits (ICs) - Logic - Flip Flops SN74ABT16823DLR
IC FF D-TYPE DUAL 9BIT 56SSOP

IC FF D-TYPE DUAL 9BIT 56SSOP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number SN74ABT16823DLR 029647-SN74ABT16823DLR 296-3925-2-ND SN74ABT16823DLR SN74ABT16823DLR SN74ABT16823DLR
Product Name SN74ABT16823 18-Bit Bus Interface Flip-Flops With 3-State Outputs Logic - Logic - Flip Flops - SN74ABT16823DLR Flip Flops Flip Flops Logic - Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Supply Voltage 5V; 5 4.5 V ~ 5.5 V 4.5V ~ 5.5V 4.5V ~ 5.5V
Output Characteristics 3-State 3-State
Propagation Delay 6.8 ns 5.5 ns 5.5 ns
fMAX 150 MHz 150 MHz 150 MHz
Operating Current 80 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54AHC374 Octal Edge-Triggered D-type Flip-Flops With 3-State Outputs - 5962-9686401Q2A - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 3.3V; 5V; 3.3,5
Output Characteristics 3-State
View Details
SN74ALVCH162721 3.3-V 20-Bit Flip-Flop With 3-State Outputs - 74ALVCH162721GRE4 - Texas Instruments
Specs
Supply Voltage 1.8V; 2.5V; 3.3V; 3.6V; 1.8,2.5,2.7,3.3
Output Characteristics 3-State
Propagation Delay 6.7 ns
View Details
SN54F109 Dual J-K Positive-Edge-Triggered Flip-Flops W/Clear And Preset - 5962-9758001QEA - Texas Instruments
Specs
Triggering Positive-edge Triggered
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC
View Details
4 suppliers