18-bit bus-interface flip-flops with 3-state outputs in a 56-pin SSOP (DL) package, characterized for operation from -40°C to 85°C, with high-drive outputs (-32 mA IOH, 64 mA IOL) and high-impedance state during power-up and power-down.
18-Bit Bus Interface Flip-Flops With 3-State Outputs 56-SSOP -40 to 85
Win Source Part Number: 1258701-SN74ABT16823
Category: Integrated Circuits (ICs)>Logic - Flip Flops
Series: 74ABT
Type: D-Type
Package: Tube
Standard Package: 20
Mounting: SMD (SMT)
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 32mA, 64mA
Function: Master Reset
Number of Elements: 2
Number of Bits per Element: 9
Max Propagation Delay @ V, Max CL: 5.5ns @ 5V, 50pF
Trigger Type: Positive Edge
Input Capacitance: 3.5 pF
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 56-BSSOP (0.295", 7.50mm Width)
Supplier Device Package: 56-SSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
Clock Frequency: 150 MHz
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 500 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: 74ABT16823
"Flip Flop 2 Element D-Type 9 Bit Positive Edge 56-BSSOP (0.295"", 7.50mm Width)"
IC FF D-TYPE DUAL 9BIT 56SSOP
IC FF D-TYPE DUAL 9BIT 56SSOP
Flip Flop 2 Element D-Type 9 Bit Positive Edge 56-BSSOP (0.295", 7.50mm Width)
| Texas Instruments | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | SN74ABT16823DLG4 | 1258701-SN74ABT16823DLG4 | SN74ABT16823DLG4-ND | SN74ABT16823DLG4 | SN74ABT16823DLG4 | SN74ABT16823DLG4 |
| Product Name | SN74ABT16823 18-Bit Bus Interface Flip-Flops With 3-State Outputs | Integrated Circuits (ICs) - Logic - Flip Flops | Flip Flops | Logic - Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Flip Flops |
| Supply Voltage | 5V; 5 | 4.5V ~ 5.5V | 4.5V ~ 5.5V | 4.5V ~ 5.5V | ||
| Output Characteristics | 3-State | 3-State | ||||
| Propagation Delay | 6.8 ns | 5.5 ns | 5.5 ns | |||
| fMAX | 150 MHz | 150 MHz | 150 MHz | |||
| Operating Current | 80 mA |