Texas Instruments Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74ABT16646DL SN74ABT16646DL

Description
Manufacturer: Texas Instruments Win Source Part Number: 741893-SN74ABT16646D L Manufacturer Homepage: www.ti.com Reference case: SSOP Reference Date Code: 0719+G4 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 741893-SN74ABT16646D L Manufacturer Homepage: www.ti.com Reference case: SSOP Reference Date Code: 0719+G4 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74ABT16646DL - 741893-SN74ABT16646DL - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74ABT16646DL
741893-SN74ABT16646DL
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74ABT16646DL 741893-SN74ABT16646DL
Manufacturer: Texas Instruments Win Source Part Number: 741893-SN74ABT16646D L Manufacturer Homepage: www.ti.com Reference case: SSOP Reference Date Code: 0719+G4 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 741893-SN74ABT16646DL
Manufacturer Homepage: www.ti.com
Reference case: SSOP
Reference Date Code: 0719+G4
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now
Buffers, Drivers, Receivers, Transceivers - SN74ABT16646DL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
SN74ABT16646DL
Buffers, Drivers, Receivers, Transceivers SN74ABT16646DL
Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 56-SSOP

Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 56-SSOP

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 741893-SN74ABT16646DL SN74ABT16646DL
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74ABT16646DL Buffers, Drivers, Receivers, Transceivers
Package Type Surface Mount; 56-BSSOP (0.295\", 7.50mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Interface - Interface - Drivers, Receivers, Transceivers - ADM237LARZ - 910480-ADM237LARZ - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details