Texas Instruments Integrated Circuits (ICs) - Logic - Universal Bus Functions SN74ABT16601DL

Description
Win Source Part Number: 1256001-SN74ABT16601 DL Category: Integrated Circuits (ICs)>Logic - Universal Bus Functions Series: 74ABT Package: Tube Number of Circuits: 18-Bit Standard Package: 20 Mounting: SMD (SMT) Logic Type: Universal Bus Transceiver Current - Output High, Low: 32mA, 64mA Voltage - Supply: 4.5V ~ 5.5V Package / Case: 56-BSSOP (0.295", 7.50mm Width) Supplier Device Package: 56-SSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-3913-5,-296-3913 -5,SN74ABT16601DLG4, -SN74ABT16601DLG4R,2 96-3913-5R,2156-SN74 ABT16601DL,-296-3913 -5,-SN74ABT16601DLG4 ,SN74ABT16601DLG4,-S N74ABT16601DLR,TEXTI SSN74ABT16601DL Base Product Number: 74ABT16601
Request a Quote Datasheet
Description
Win Source Part Number: 1256001-SN74ABT16601 DL Category: Integrated Circuits (ICs)>Logic - Universal Bus Functions Series: 74ABT Package: Tube Number of Circuits: 18-Bit Standard Package: 20 Mounting: SMD (SMT) Logic Type: Universal Bus Transceiver Current - Output High, Low: 32mA, 64mA Voltage - Supply: 4.5V ~ 5.5V Package / Case: 56-BSSOP (0.295", 7.50mm Width) Supplier Device Package: 56-SSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-3913-5,-296-3913 -5,SN74ABT16601DLG4, -SN74ABT16601DLG4R,2 96-3913-5R,2156-SN74 ABT16601DL,-296-3913 -5,-SN74ABT16601DLG4 ,SN74ABT16601DLG4,-S N74ABT16601DLR,TEXTI SSN74ABT16601DL Base Product Number: 74ABT16601
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Universal Bus Functions - 1256001-SN74ABT16601DL - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Universal Bus Functions
1256001-SN74ABT16601DL
Integrated Circuits (ICs) - Logic - Universal Bus Functions 1256001-SN74ABT16601DL
Win Source Part Number: 1256001-SN74ABT16601 DL Category: Integrated Circuits (ICs)>Logic - Universal Bus Functions Series: 74ABT Package: Tube Number of Circuits: 18-Bit Standard Package: 20 Mounting: SMD (SMT) Logic Type: Universal Bus Transceiver Current - Output High, Low: 32mA, 64mA Voltage - Supply: 4.5V ~ 5.5V Package / Case: 56-BSSOP (0.295", 7.50mm Width) Supplier Device Package: 56-SSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-3913-5,-296-3913 -5,SN74ABT16601DLG4, -SN74ABT16601DLG4R,2 96-3913-5R,2156-SN74 ABT16601DL,-296-3913 -5,-SN74ABT16601DLG4 ,SN74ABT16601DLG4,-S N74ABT16601DLR,TEXTI SSN74ABT16601DL Base Product Number: 74ABT16601

Win Source Part Number: 1256001-SN74ABT16601DL
Category: Integrated Circuits (ICs)>Logic - Universal Bus Functions
Series: 74ABT
Package: Tube
Number of Circuits: 18-Bit
Standard Package: 20
Mounting: SMD (SMT)
Logic Type: Universal Bus Transceiver
Current - Output High, Low: 32mA, 64mA
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 56-BSSOP (0.295", 7.50mm Width)
Supplier Device Package: 56-SSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-3913-5,-296-3913-5,SN74ABT16601DLG4,-SN74ABT16601DLG4R,296-3913-5R,2156-SN74ABT16601DL,-296-3913-5,-SN74ABT16601DLG4,SN74ABT16601DLG4,-SN74ABT16601DLR,TEXTISSN74ABT16601DL
Base Product Number: 74ABT16601

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Gates
Product Number 1256001-SN74ABT16601DL
Product Name Integrated Circuits (ICs) - Logic - Universal Bus Functions
Gate Type Universal Bus Transceiver
Supply Voltage 4.5V ~ 5.5V
Low Level Output Current (Sink) 64 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 5425DMQB - Lingto Electronic Limited
Specs
Gate Type NOT; NOR
View Details
8-input NAND gate - 74AHCT30PW,118 - Nexperia B.V.
Specs
Gate Type NAND
Supply Voltage +7.0
IC Package Type Other; SOT402-1 SOT402-1
View Details
6 suppliers
Hex Inverter, Schmitt - MYXAF54RHC14/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details