Texas Instruments Integrated Circuits (ICs) - Logic - Universal Bus Functions SN74ABT16600DLR

Description
Win Source Part Number: 1256004-SN74ABT16600 DLR Category: Integrated Circuits (ICs)>Logic - Universal Bus Functions Series: 74ABT Package: Tape & Reel Number of Circuits: 18-Bit Standard Package: 1,000 Mounting: SMD (SMT) Logic Type: Universal Bus Transceiver Current - Output High, Low: 32mA, 64mA Voltage - Supply: 4.5V ~ 5.5V Package / Case: 56-BSSOP (0.295", 7.50mm Width) Supplier Device Package: 56-SSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-3912-2R,296-3912 -6,296-3912-2,296-39 12-1,-SN74ABT16600DL RR,-296-3912-1,296-3 912-6R,2156-SN74ABT1 6600DLR-TITR,TEXTISS N74ABT16600DLR,296-3 912-1R,-SN74ABT16600 DLRG4R,-296-3912-1,- 296-3912-1R,-SN74ABT 16600DLRG4,2156-SN74 ABT16600DLR Base Product Number: 74ABT16600 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1256004-SN74ABT16600 DLR Category: Integrated Circuits (ICs)>Logic - Universal Bus Functions Series: 74ABT Package: Tape & Reel Number of Circuits: 18-Bit Standard Package: 1,000 Mounting: SMD (SMT) Logic Type: Universal Bus Transceiver Current - Output High, Low: 32mA, 64mA Voltage - Supply: 4.5V ~ 5.5V Package / Case: 56-BSSOP (0.295", 7.50mm Width) Supplier Device Package: 56-SSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-3912-2R,296-3912 -6,296-3912-2,296-39 12-1,-SN74ABT16600DL RR,-296-3912-1,296-3 912-6R,2156-SN74ABT1 6600DLR-TITR,TEXTISS N74ABT16600DLR,296-3 912-1R,-SN74ABT16600 DLRG4R,-296-3912-1,- 296-3912-1R,-SN74ABT 16600DLRG4,2156-SN74 ABT16600DLR Base Product Number: 74ABT16600 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Universal Bus Functions - 1256004-SN74ABT16600DLR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Universal Bus Functions
1256004-SN74ABT16600DLR
Integrated Circuits (ICs) - Logic - Universal Bus Functions 1256004-SN74ABT16600DLR
Win Source Part Number: 1256004-SN74ABT16600 DLR Category: Integrated Circuits (ICs)>Logic - Universal Bus Functions Series: 74ABT Package: Tape & Reel Number of Circuits: 18-Bit Standard Package: 1,000 Mounting: SMD (SMT) Logic Type: Universal Bus Transceiver Current - Output High, Low: 32mA, 64mA Voltage - Supply: 4.5V ~ 5.5V Package / Case: 56-BSSOP (0.295", 7.50mm Width) Supplier Device Package: 56-SSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-3912-2R,296-3912 -6,296-3912-2,296-39 12-1,-SN74ABT16600DL RR,-296-3912-1,296-3 912-6R,2156-SN74ABT1 6600DLR-TITR,TEXTISS N74ABT16600DLR,296-3 912-1R,-SN74ABT16600 DLRG4R,-296-3912-1,- 296-3912-1R,-SN74ABT 16600DLRG4,2156-SN74 ABT16600DLR Base Product Number: 74ABT16600 Product Status: Obsolete

Win Source Part Number: 1256004-SN74ABT16600DLR
Category: Integrated Circuits (ICs)>Logic - Universal Bus Functions
Series: 74ABT
Package: Tape & Reel
Number of Circuits: 18-Bit
Standard Package: 1,000
Mounting: SMD (SMT)
Logic Type: Universal Bus Transceiver
Current - Output High, Low: 32mA, 64mA
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 56-BSSOP (0.295", 7.50mm Width)
Supplier Device Package: 56-SSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-3912-2R,296-3912-6,296-3912-2,296-3912-1,-SN74ABT16600DLRR,-296-3912-1,296-3912-6R,2156-SN74ABT16600DLR-TITR,TEXTISSN74ABT16600DLR,296-3912-1R,-SN74ABT16600DLRG4R,-296-3912-1,-296-3912-1R,-SN74ABT16600DLRG4,2156-SN74ABT16600DLR
Base Product Number: 74ABT16600
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Gates
Product Number 1256004-SN74ABT16600DLR
Product Name Integrated Circuits (ICs) - Logic - Universal Bus Functions
Gate Type Universal Bus Transceiver
Supply Voltage 4.5V ~ 5.5V
Low Level Output Current (Sink) 64 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 7989054P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; NAND; NAND
Logic Family NAND
Inputs 2
View Details
Quad 2-Input NOR - MYXAF54RHC02/V - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Quad 2-input AND gate - 74AHC08PW-Q100/GJ - Nexperia B.V.
Specs
Gate Type AND
Supply Voltage +7.0
IC Package Type Other; SOT402-1 SOT402-1
View Details
Gates and Inverters - 54F13LMQB - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details