Texas Instruments Logic - Buffers, Drivers, Receivers, Transceivers SN74ABT16540ADL

Description
IC BUFFER INVERT 5.5V 48SSOP
Datasheet
Description
IC BUFFER INVERT 5.5V 48SSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Buffers, Drivers, Receivers, Transceivers - SN74ABT16540ADL - Lingto Electronic Limited
Shenzhen, China
Logic - Buffers, Drivers, Receivers, Transceivers
SN74ABT16540ADL
Logic - Buffers, Drivers, Receivers, Transceivers SN74ABT16540ADL
IC BUFFER INVERT 5.5V 48SSOP

IC BUFFER INVERT 5.5V 48SSOP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number SN74ABT16540ADL
Product Name Logic - Buffers, Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Ethernet NTRIP Master - AS-XBEE-ETH-100-RJ45-00 - ArduSimple
Specs
Device Type Receiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Telecom - SI32283-A-FMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 56-VFQFN Exposed Pad
View Details
Monopulse Comparators RFM180400 - RFM180400 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 18000 to 40000 MHz
View Details
RF Transceiver ICs - 4823-NRF52810-QFAA-RDKR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
2 suppliers