Manufacturer: Texas Instruments
Win Source Part Number: 1253092-SN74ABT16470
Series: 74ABT
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 56-TFSOP (0.240", 6.10mm Width)
Mounting: SMD
Logic Type: Transceiver, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 32mA, 64mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Number of Elements: 2
Number of Bits per Element: 8
Family Name: SN74ABT16470
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 56-TSSOP
Alternative Parts (Cross-Reference): 74ABT16952CSSC; 74ABT16952CSSC_Q; 74ABT16952CSSCX;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 56-TSSOP
16-Bit Registered Transceivers With 3-State OUtputs 56-TSSOP -40 to 85
| Win Source Electronics | Quarktwin Technology Ltd. | Utmel Electronic Limited | |
|---|---|---|---|
| Product Category | RF Transceivers | RF Transceivers | RF Transceivers |
| Product Number | 1253092-SN74ABT16470DGGR | SN74ABT16470DGGR | 815-SN74ABT16470DGGR |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74ABT16470DGGR | Buffers, Drivers, Receivers, Transceivers | 16-Bit Registered Transceivers With 3-State OUtputs 56-TSSOP -40 to 85 |
| Package Type | Surface Mount; SMD | Surface Mount; 56-TFSOP (0.240\", 6.10mm Width) | Surface Mount; 56-TFSOP (0.240, 6.10mm Width) |