The SN74ABT16374A is a 16-bit edge-triggered D-type flip-flop with 3-state outputs, designed for driving capacitive or low-impedance loads such as bus lines. It is available in a 48-pin SSOP (DL) package, with dimensions supporting a 25-mil center-to-center spacing. The device operates from -40°C to 85°C, features a supply voltage range of 4.5 V to 5.5 V, and provides high-drive outputs with a current capability of -32 mA for high state and 64 mA for low state. Outputs enter a high-impedance state during power-up and power-down, and when the output-enable pin is high. ESD protection exceeds 2000 V per MIL-STD-883, Method 3015, and latch-up performance exceeds 500 mA per JEDEC JESD-17. The package is RoHS compliant with a Level-1 moisture sensitivity rating and NIPDAU lead finish.
16-Bit Edge-Triggered D-Type Fflip-Flops With 3-State Outputs 48-SSOP -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | Flip-Flops |
| Product Number | SN74ABT16374ADLG4 |
| Product Name | SN74ABT16374A 16-Bit Edge-Triggered D-Type Fflip-Flops With 3-State Outputs |
| Supply Voltage | 5V; 5 |
| Output Characteristics | 3-State |
| Propagation Delay | 6.2 ns |
| fMAX | 150 MHz |