Win Source Part Number: 1256000-SN74ABT16260
Category: Integrated Circuits (ICs)>Logic - Universal Bus Functions
Series: 74ABT
Package: Tube
Number of Circuits: 18-Bit
Standard Package: 2,000
Mounting: SMD (SMT)
Logic Type: Universal Bus Transceiver
Current - Output High, Low: 32mA, 64mA; 12mA, 12mA
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 56-TFSOP (0.240", 6.10mm Width)
Supplier Device Package: 56-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-22717-5,-296-227
Base Product Number: 74ABT162601
Product Status: Obsolete
| Win Source Electronics | |
|---|---|
| Product Category | Logic Gates |
| Product Number | 1256000-SN74ABT162601DGG |
| Product Name | Integrated Circuits (ICs) - Logic - Universal Bus Functions |
| Gate Type | Universal Bus Transceiver |
| Supply Voltage | 4.5V ~ 5.5V |
| Low Level Output Current (Sink) | 12 mA |