Texas Instruments Integrated Circuits (ICs) - Logic - Universal Bus Functions SN74ABT162500DL

Description
Win Source Part Number: 1042455-SN74ABT16250 0DL Category: Integrated Circuits (ICs)>Logic - Universal Bus Functions Series: 74ABT Package: Tube Number of Circuits: 18-Bit Standard Package: 20 Mounting: SMD (SMT) Logic Type: Universal Bus Transceiver Current - Output High, Low: 32mA, 64mA; 12mA, 12mA Voltage - Supply: 4.5V ~ 5.5V Package / Case: 56-BSSOP (0.295", 7.50mm Width) Supplier Device Package: 56-SSOP Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): SN74ALVCH16500DLR; SN74ALVCH16601DL; SN74ALVCH16501DL; ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -296-3890-5-NDR,296- 3890-5,2156-SN74ABT1 62500DL,TEXTISSN74AB T162500DL,SN74ABT162 500DLG4-ND,-SN74ABT1 62500DL-NDR,-296-389 0-5,SN74ABT162500DLG 4,-SN74ABT162500DLG4 -NDR,296-3890-5-NDR, -SN74ABT162500DLG4,- 296-3890-5-ND Base Product Number: 74ABT162500
Request a Quote Datasheet
Description
Win Source Part Number: 1042455-SN74ABT16250 0DL Category: Integrated Circuits (ICs)>Logic - Universal Bus Functions Series: 74ABT Package: Tube Number of Circuits: 18-Bit Standard Package: 20 Mounting: SMD (SMT) Logic Type: Universal Bus Transceiver Current - Output High, Low: 32mA, 64mA; 12mA, 12mA Voltage - Supply: 4.5V ~ 5.5V Package / Case: 56-BSSOP (0.295", 7.50mm Width) Supplier Device Package: 56-SSOP Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): SN74ALVCH16500DLR; SN74ALVCH16601DL; SN74ALVCH16501DL; ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -296-3890-5-NDR,296- 3890-5,2156-SN74ABT1 62500DL,TEXTISSN74AB T162500DL,SN74ABT162 500DLG4-ND,-SN74ABT1 62500DL-NDR,-296-389 0-5,SN74ABT162500DLG 4,-SN74ABT162500DLG4 -NDR,296-3890-5-NDR, -SN74ABT162500DLG4,- 296-3890-5-ND Base Product Number: 74ABT162500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Universal Bus Functions - 1042455-SN74ABT162500DL - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Universal Bus Functions
1042455-SN74ABT162500DL
Integrated Circuits (ICs) - Logic - Universal Bus Functions 1042455-SN74ABT162500DL
Win Source Part Number: 1042455-SN74ABT16250 0DL Category: Integrated Circuits (ICs)>Logic - Universal Bus Functions Series: 74ABT Package: Tube Number of Circuits: 18-Bit Standard Package: 20 Mounting: SMD (SMT) Logic Type: Universal Bus Transceiver Current - Output High, Low: 32mA, 64mA; 12mA, 12mA Voltage - Supply: 4.5V ~ 5.5V Package / Case: 56-BSSOP (0.295", 7.50mm Width) Supplier Device Package: 56-SSOP Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): SN74ALVCH16500DLR; SN74ALVCH16601DL; SN74ALVCH16501DL; ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -296-3890-5-NDR,296- 3890-5,2156-SN74ABT1 62500DL,TEXTISSN74AB T162500DL,SN74ABT162 500DLG4-ND,-SN74ABT1 62500DL-NDR,-296-389 0-5,SN74ABT162500DLG 4,-SN74ABT162500DLG4 -NDR,296-3890-5-NDR, -SN74ABT162500DLG4,- 296-3890-5-ND Base Product Number: 74ABT162500

Win Source Part Number: 1042455-SN74ABT162500DL
Category: Integrated Circuits (ICs)>Logic - Universal Bus Functions
Series: 74ABT
Package: Tube
Number of Circuits: 18-Bit
Standard Package: 20
Mounting: SMD (SMT)
Logic Type: Universal Bus Transceiver
Current - Output High, Low: 32mA, 64mA; 12mA, 12mA
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 56-BSSOP (0.295", 7.50mm Width)
Supplier Device Package: 56-SSOP
Temperature Range - Operating: -40°C ~ 85°C
Alternative Parts (Cross-Reference): SN74ALVCH16500DLR; SN74ALVCH16601DL; SN74ALVCH16501DL;
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: -296-3890-5-NDR,296-3890-5,2156-SN74ABT162500DL,TEXTISSN74ABT162500DL,SN74ABT162500DLG4-ND,-SN74ABT162500DL-NDR,-296-3890-5,SN74ABT162500DLG4,-SN74ABT162500DLG4-NDR,296-3890-5-NDR,-SN74ABT162500DLG4,-296-3890-5-ND
Base Product Number: 74ABT162500

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Gates
Product Number 1042455-SN74ABT162500DL
Product Name Integrated Circuits (ICs) - Logic - Universal Bus Functions
Gate Type Universal Bus Transceiver
Supply Voltage 4.5V ~ 5.5V
Low Level Output Current (Sink) 12 mA
Unlock Full Specs
to access all available technical data

Similar Products

 - 5408/BDA - Rochester Electronics
Specs
Gate Type AND
IC Package Type Other; CFP
View Details
4 suppliers
Logic Gates - 2222734P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter Schmitt Trigger
Logic Family Inverter Schmitt Trigger
Inputs 1
View Details
5-Channel Level Translator - MYXAP54RHC504/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Gates and Inverters - 54S140DM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details
2 suppliers