Texas Instruments Logic IC SN7497N

Description
Synchronous 6-bit binary rate multiplier 16-PDIP 0 to 70 Product overview: SN7497N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SN7497N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Synchronous 6-bit binary rate multiplier 16-PDIP 0 to 70 Product overview: SN7497N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SN7497N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Logic IC
703-SN7497N
Logic IC 703-SN7497N
Synchronous 6-bit binary rate multiplier 16-PDIP 0 to 70 Product overview: SN7497N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SN7497N can be used for catalog matching and distributor lookup.

Synchronous 6-bit binary rate multiplier 16-PDIP 0 to 70 Product overview: SN7497N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SN7497N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Specialty Logic - SN7497N - 137907-SN7497N - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Specialty Logic - SN7497N
137907-SN7497N
Logic - Logic - Specialty Logic - SN7497N 137907-SN7497N
Manufacturer: Texas Instruments Win Source Part Number: 137907-SN7497N Packaging: Tube/Rail Mounting: Through Hole Logic Type: Binary Rate Multiplier Number of Bits: 6 Supply Voltage: 4.75 V to 5.25 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-PDIP Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 137907-SN7497N
Packaging: Tube/Rail
Mounting: Through Hole
Logic Type: Binary Rate Multiplier
Number of Bits: 6
Supply Voltage: 4.75 V to 5.25 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-PDIP
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Logic Gates Logic Gates
Product Number 703-SN7497N 137907-SN7497N
Product Name Logic IC Logic - Logic - Specialty Logic - SN7497N
Supply Voltage 5.25V
Unlock Full Specs
to access all available technical data

Similar Products

 - 54ALS11AJ/883 - Rochester Electronics
Specs
Gate Type AND
Logic Family TTL
IC Package Type DIP; Other; CDIP14
View Details
2 suppliers
Logic Gates - 2139003 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Logic Family Inverter
Inputs 1
View Details
Specs
Logic Family AHCT/VHCT/VT
Operating Temperature -40 C (-40 F)
Pin Count 5
View Details