Texas Instruments High-Performance Analog Logic - Logic - Counters, Dividers - SN74393N SN74393N

Description
Binary Counter, TTL/H/L Series, Asynchronous, Negative Edge Triggered, 4-Bit, Up Direction, TTL, PDIP14
Request a Quote Datasheet
Description
Binary Counter, TTL/H/L Series, Asynchronous, Negative Edge Triggered, 4-Bit, Up Direction, TTL, PDIP14
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SN74393N - Rochester Electronics
Newburyport, MA, United States
Binary Counter, TTL/H/L Series, Asynchronous, Negative Edge Triggered, 4-Bit, Up Direction, TTL, PDIP14

Binary Counter, TTL/H/L Series, Asynchronous, Negative Edge Triggered, 4-Bit, Up Direction, TTL, PDIP14

Supplier's Site Datasheet
Logic - Logic - Counters, Dividers - SN74393N - 1253043-SN74393N - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - SN74393N
1253043-SN74393N
Logic - Logic - Counters, Dividers - SN74393N 1253043-SN74393N
Manufacturer: Texas Instruments Win Source Part Number: 1253043-SN74393N Manufacturer Homepage: www.ti.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1253043-SN74393N
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Rochester Electronics Win Source Electronics
Product Category Logic Counters Logic Counters
Product Number SN74393N 1253043-SN74393N
Product Name Logic - Logic - Counters, Dividers - SN74393N
Counter Category Synchronous; Asynchronous
Unlock Full Specs
to access all available technical data

Similar Products

Counter - 2 Up Counters - 753-404/000-005 - WAGO
Specs
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Logic - Counters, Dividers - 74F169PC - Lingto Electronic Limited
Specs
Counter Category Synchronous
Counter Direction UP; DOWN
Clock Frequency 90 MHz
View Details
CD4059A CMOS Programmable Divide-by-N Counter - CD4059AM - Texas Instruments
Specs
Features Programmable
Supply Voltage 3V; 5V; 18
Package Type PDIP,SOIC
View Details
7 suppliers
Presettable synchronous 4-bit binary counter; asynchronous reset - 74LVC161PW,118 - Nexperia B.V.
Specs
Features ESD Protection
Counter Category Synchronous; Asynchronous
Supply Voltage +6.5
View Details
6 suppliers