Quad 2-input positive-NAND buffers with open collector outputs 14-SO 0 to 70
NAND Gate IC 4 Channel Open Collector 14-SO
Manufacturer: Texas Instruments
Win Source Part Number: 006417-SN7438NSR
Packaging: Reel - TR
Features: Open Collector
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: -, 48mA
Max Propagation Delay @ V, Max CL: 22ns @ 5V, 45pF
Current - Quiescent (Max): 8.5mA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOP
Dimension: 14-SOIC (0.209", 5.30mm Width)
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Quad 2-Input NAND Gate IC, Open Collector, 5V, SOP Product overview: SN7438NSR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN7438NSR can be used for catalog matching and distributor lookup.
Logic Gates Quad 2-input pos-NAND buffers
IC GATE NAND 4CH 2-INP 14SO
IC GATE NAND OPEN 4CH 2-IN 14SOP
NAND Gate IC 4 Channel Open Collector 14-SO
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SN7438NSR | 296-28485-2-ND | 006417-SN7438NSR | 705-SN7438NSR | SN7438NSR | SN7438NSR | SN7438NSR | SN7438NSR |
| Product Name | SN7438 Quad 2-input positive-NAND buffers with open collector outputs | Gates and Inverters | Logic - Logic - Gates and Inverters - SN7438NSR | Quad 5V Logic IC | Logic Gates | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | Buffer/Driver; NAND | NAND | NOT; NAND; NAND Gate | NAND; NAND GATE | NAND | NOT; NAND | NAND; NAND Gate | |
| Supply Voltage | 5V; 5 | 4.75V ~ 5.25V | 4.75 V ~ 5.25 V | 5.25V | 2V (Low), 0.8V (High) | 4.75V ~ 5.25V | ||
| Logic Family | TTL | |||||||
| Propagation Delay | 22 ns | 22 ns | 22 ns | 22 ns | ||||
| Operating Current | 0.0520 mA | 8.5 mA | 48 mA |