Texas Instruments SN7438 Quad 2-input positive-NAND buffers with open collector outputs SN7438NE4

Description
Quad 2-input positive-NAND buffers with open collector outputs 14-PDIP 0 to 70
Request a Quote Datasheet
Description
Quad 2-input positive-NAND buffers with open collector outputs 14-PDIP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN7438 Quad 2-input positive-NAND buffers with open collector outputs - SN7438NE4 - Texas Instruments
Dallas, TX, United States
SN7438 Quad 2-input positive-NAND buffers with open collector outputs
SN7438NE4
SN7438 Quad 2-input positive-NAND buffers with open collector outputs SN7438NE4
Quad 2-input positive-NAND buffers with open collector outputs 14-PDIP 0 to 70

Quad 2-input positive-NAND buffers with open collector outputs 14-PDIP 0 to 70

Buy Now Datasheet

Technical Specifications

  Texas Instruments
Product Category Logic Gates
Product Number SN7438NE4
Product Name SN7438 Quad 2-input positive-NAND buffers with open collector outputs
Gate Type Buffer/Driver; NAND
Supply Voltage 5V; 5
Logic Family TTL
Propagation Delay 22 ns
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 54LS33FMQB - Quarktwin Technology Ltd.
Specs
Gate Type NOR; NOR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers
Logic - Logic - Gates and Inverters - 4071BP - 161906-4071BP - Win Source Electronics
Specs
Gate Type NOT; OR; OR Gate
Supply Voltage 3 V ~ 18 V
Inputs 2
View Details
2 suppliers
Gates and Inverters - 54ACTQ32WRQMLV - Quarktwin Technology Ltd.
Specs
Gate Type OR; OR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers